Vishay Precision Group Discrete Semiconductor Products - Diodes - Rectifiers - Single VS-30BQ060HM3/9AT

Description
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1325196-VS-30BQ060HM 3/9AT Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 3,500 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 580 mV @ 3 A Current - Reverse Leakage @ Vr: 500 µA @ 60 V Capacitance @ Vr, F: 180pF @ 5V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Supplier Device Package: DO-214AB (SMC) Case / Package: DO-214AB, SMC ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 112-VS-30BQ060HM3/9A TTR,112-VS-30BQ060HM 3/9ATCT,112-VS-30BQ0 60HM3/9ATDKR,VS-30BQ 060HM3/9AT-ND Base Product Number: 30BQ060 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1325196-VS-30BQ060HM 3/9AT Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 3,500 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 580 mV @ 3 A Current - Reverse Leakage @ Vr: 500 µA @ 60 V Capacitance @ Vr, F: 180pF @ 5V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Supplier Device Package: DO-214AB (SMC) Case / Package: DO-214AB, SMC ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 112-VS-30BQ060HM3/9A TTR,112-VS-30BQ060HM 3/9ATCT,112-VS-30BQ0 60HM3/9ATDKR,VS-30BQ 060HM3/9AT-ND Base Product Number: 30BQ060 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1325196-VS-30BQ060HM3/9AT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1325196-VS-30BQ060HM3/9AT
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1325196-VS-30BQ060HM3/9AT
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1325196-VS-30BQ060HM 3/9AT Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 3,500 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 580 mV @ 3 A Current - Reverse Leakage @ Vr: 500 µA @ 60 V Capacitance @ Vr, F: 180pF @ 5V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Supplier Device Package: DO-214AB (SMC) Case / Package: DO-214AB, SMC ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 112-VS-30BQ060HM3/9A TTR,112-VS-30BQ060HM 3/9ATCT,112-VS-30BQ0 60HM3/9ATDKR,VS-30BQ 060HM3/9AT-ND Base Product Number: 30BQ060 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1325196-VS-30BQ060HM3/9AT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 3,500
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 580 mV @ 3 A
Current - Reverse Leakage @ Vr: 500 µA @ 60 V
Capacitance @ Vr, F: 180pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: DO-214AB (SMC)
Case / Package: DO-214AB, SMC
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 112-VS-30BQ060HM3/9ATTR,112-VS-30BQ060HM3/9ATCT,112-VS-30BQ060HM3/9ATDKR,VS-30BQ060HM3/9AT-ND
Base Product Number: 30BQ060
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Schottky 60V Diode and Rectifier - 280-VS-30BQ060HM3/9AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V Diode and Rectifier
280-VS-30BQ060HM3/9AT
Schottky 60V Diode and Rectifier 280-VS-30BQ060HM3/9AT
Rectifier Diode, Schottky, 1 Phase, 1 Element, 60V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMC, SIMILAR TO DO-214AB, 2 PIN Product overview: VS-30BQ060HM3/9AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30BQ060HM3/9A T can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 60V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMC, SIMILAR TO DO-214AB, 2 PIN Product overview: VS-30BQ060HM3/9AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30BQ060HM3/9AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 112-VS-30BQ060HM3/9ATTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 3A Surface Mount DO-214AB (SMC)

Diode Schottky 60V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - 112-VS-30BQ060HM3/9ATCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 3A Surface Mount DO-214AB (SMC)

Diode Schottky 60V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - 112-VS-30BQ060HM3/9ATDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 3A Surface Mount DO-214AB (SMC)

Diode Schottky 60V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - VS-30BQ060HM3/9AT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
VS-30BQ060HM3/9AT
Diodes >> Schottky Barrier Diodes (SBD) VS-30BQ060HM3/9AT
60V Single 4A 760mV@6A DO-214AB(SMC) Schottky Barrier Diodes (SBD) ROHS

60V Single 4A 760mV@6A DO-214AB(SMC) Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Single Diodes VS-30BQ060HM3/9AT
DIODE SCHOTTKY 60V 3A DO214AB

DIODE SCHOTTKY 60V 3A DO214AB

Supplier's Site Datasheet
Schottky Rect, Aec-Q101, 60V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay - 60AC3967 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Aec-Q101, 60V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay
60AC3967
Schottky Rect, Aec-Q101, 60V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay 60AC3967
SCHOTTKY RECT, AEC-Q101, 60V, DO-214AB; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):4A; Diode Configuration:Single ; Diode Case Style:DO-214AB; No. of Pins:2Pins; Forward Voltage VF Max:580mV; Forward Surge CurrentRoHS Compliant: Yes

SCHOTTKY RECT, AEC-Q101, 60V, DO-214AB; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):4A; Diode Configuration:Single; Diode Case Style:DO-214AB; No. of Pins:2Pins; Forward Voltage VF Max:580mV; Forward Surge CurrentRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-30BQ060HM3/9AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-30BQ060HM3/9AT
Discrete Semiconductor Products - Diodes - Rectifiers VS-30BQ060HM3/9AT
DIODE SCHOTTKY 60V 3A DO214AB

DIODE SCHOTTKY 60V 3A DO214AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 1325196-VS-30BQ060HM3/9AT 280-VS-30BQ060HM3/9AT 112-VS-30BQ060HM3/9ATTR-ND VS-30BQ060HM3/9AT VS-30BQ060HM3/9AT 60AC3967 VS-30BQ060HM3/9AT
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 60V Diode and Rectifier Single Diodes Diodes >> Schottky Barrier Diodes (SBD) Single Diodes Schottky Rect, Aec-Q101, 60V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Package DO-214AB, SMC DO-214AB, SMC DO-214AB
RoHS Compliant RoHS RoHS RoHS
VF 0.5800 volts 0.7600 volts 0.5800 volts 0.5800 volts 0.5800 volts
Unlock Full Specs
to access all available technical data