Vishay Intertechnology, Inc. Schottky 30V 3.5A DPAK Diode and Rectifier VS-30WQ03FNTRRPBF

Description
DIODE SCHOTTKY 30V 3.5A DPAK Product overview: VS-30WQ03FNTRRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3.5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30WQ03FNTRRPB F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 3.5A DPAK Product overview: VS-30WQ03FNTRRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3.5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30WQ03FNTRRPB F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 3.5A DPAK Diode and Rectifier - 280-VS-30WQ03FNTRRPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 3.5A DPAK Diode and Rectifier
280-VS-30WQ03FNTRRPBF
Schottky 30V 3.5A DPAK Diode and Rectifier 280-VS-30WQ03FNTRRPBF
DIODE SCHOTTKY 30V 3.5A DPAK Product overview: VS-30WQ03FNTRRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3.5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30WQ03FNTRRPB F can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 3.5A DPAK Product overview: VS-30WQ03FNTRRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3.5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30WQ03FNTRRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-30WQ03FNTRRPBF - 1004924-VS-30WQ03FNTRRPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-30WQ03FNTRRPBF
1004924-VS-30WQ03FNTRRPBF
Diodes, Rectifiers - Single - VS-30WQ03FNTRRPBF 1004924-VS-30WQ03FNTRRPBF
Manufacturer: Vishay Win Source Part Number: 1004924-VS-30WQ03FNT RRPBF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 3.5A Voltage - Forward (Vf) (Max) @ If: 450mV @ 3A Current - Reverse Leakage @ Vr: 2mA @ 30V Capacitance @ Vr, F: 290pF @ 5V, 1MHz Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: D-PAK (TO-252AA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Vishay
Win Source Part Number: 1004924-VS-30WQ03FNTRRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 3.5A
Voltage - Forward (Vf) (Max) @ If: 450mV @ 3A
Current - Reverse Leakage @ Vr: 2mA @ 30V
Capacitance @ Vr, F: 290pF @ 5V, 1MHz
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Single Diodes - VS-30WQ03FNTRRPBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 3.5A Surface Mount D-PAK (TO-252AA)

Diode Schottky 30V 3.5A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-30WQ03FNTRRPBF - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-30WQ03FNTRRPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-30WQ03FNTRRPBF
DIODE SCHOTTKY 30V 3.5A DPAK

DIODE SCHOTTKY 30V 3.5A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers
Product Number 280-VS-30WQ03FNTRRPBF 1004924-VS-30WQ03FNTRRPBF VS-30WQ03FNTRRPBF-ND VS-30WQ03FNTRRPBF
Product Name Schottky 30V 3.5A DPAK Diode and Rectifier Diodes, Rectifiers - Single - VS-30WQ03FNTRRPBF Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) D-PAK (TO-252AA)
Unlock Full Specs
to access all available technical data