Vishay Precision Group Diode Arrays VS-30CPQ060-N3

Description
Diode Array 1 Pair Common Cathode Schottky 60V 30A Through Hole TO-247-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 60V 30A Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - VS-30CPQ060-N3GI-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 60V 30A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Schottky 60V 30A Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1174234-VS-30CPQ060-N3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1174234-VS-30CPQ060-N3
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1174234-VS-30CPQ060-N3
Win Source Part Number: 1174234-VS-30CPQ060- N3 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 25 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Voltage - Forward (Vf) (Max) @ If: 800 mV @ 30 A Current - Reverse Leakage @ Vr: 800 µA @ 60 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247AC Alternative Parts (Cross-Reference): VS30CPQ060N3; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: VS-30CPQ060-N3GI Base Product Number: 30CPQ060

Win Source Part Number: 1174234-VS-30CPQ060-N3
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 25
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Voltage - Forward (Vf) (Max) @ If: 800 mV @ 30 A
Current - Reverse Leakage @ Vr: 800 µA @ 60 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247AC
Alternative Parts (Cross-Reference): VS30CPQ060N3;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VS-30CPQ060-N3GI
Base Product Number: 30CPQ060

Buy Now Datasheet
Diode and Rectifier - 280-VS-30CPQ060-N3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-VS-30CPQ060-N3
Diode and Rectifier 280-VS-30CPQ060-N3
DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-30CPQ060-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30CPQ060-N3 can be used for catalog matching and distributor lookup.

DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-30CPQ060-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30CPQ060-N3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-30CPQ060-N3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-30CPQ060-N3
Discrete Semiconductor Products - Diodes - Rectifiers VS-30CPQ060-N3
DIODE ARR SCHOTT 60V 30A TO247AC

DIODE ARR SCHOTT 60V 30A TO247AC

Supplier's Site
Diode Arrays - VS-30CPQ060-N3 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
VS-30CPQ060-N3
Diode Arrays VS-30CPQ060-N3
DIODE ARRAY SCHOTTKY 60V TO247AC

DIODE ARRAY SCHOTTKY 60V TO247AC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-30CPQ060-N3
Schottky Diodes & Rectifiers VS-30CPQ060-N3
Schottky Diodes & Rectifiers Schottky - TO-247-e3

Schottky Diodes & Rectifiers Schottky - TO-247-e3

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Diode Arrays Schottky Diodes
Product Number VS-30CPQ060-N3GI-ND 1174234-VS-30CPQ060-N3 280-VS-30CPQ060-N3 VS-30CPQ060-N3 VS-30CPQ060-N3 VS-30CPQ060-N3
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays Schottky Diodes & Rectifiers
Arrangement Common Catode Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package TO-247; TO-247-3 TO-247; TO-247-3 Rail/Tube TO-247 TO-247; TO-247-3 TO-247AC
Diode Type Schottky; Schottky Schottky
VF 0.8000 volts 0.8000 volts 0.8000 volts
Unlock Full Specs
to access all available technical data