Rectifier Diode, Schottky, 1 Phase, 1 Element, 150V V(RRM), Silicon, ROHS COMPLIANT, D-67, HALF PAK-1 Product overview: VS-249NQ150PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-249NQ150PBF can be used for catalog matching and distributor lookup.
Diode Schottky 150V 240A Chassis Mount
Diode Schottky 150V 240A D-67
Diode Schottky 150V 240A D-67
Diode Schottky 150V 240A D-67
Win Source Part Number: 1349916-VS-249NQ150P
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 20
Technology: Schottky
Current - Average Rectified (Io): 240A
Current - Reverse Leakage @ Vr: 6 mA @ 150 V
Capacitance @ Vr, F: 6000pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Mounting Type: Chassis Mount
Package / Case: D-67 HALF-PAK
Supplier Device Package: D-67 HALF-PAK
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: 249NQ150
Voltage - DC Reverse (Vr) (Max): 150 V
Voltage - Forward (Vf) (Max) @ If: 1.21 V @ 240 A
Schottky Diodes & Rectifiers 240 Amp 150 Volt
DIODE SCHOTTKY 150V 240A D-67
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-VS-249NQ150PBF | VS-249NQ150PBF-ND | 7003719 | 7003719P | 1349916-VS-249NQ150PBF | VS-249NQ150PBF | VS-249NQ150PBF |
| Product Name | Schottky 150V Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Bulk | D 67 | D-67 | D-67 HALF-PAK | D-67 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| IO | 240 amps | ||||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |