DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 100 150 200 250 300 350 360 370 380 390 400 403 404 405 406 407 408 409 410 411 412 413 414 415 417
Product Name Notes
12.9V Clamp 15.5A Ipp Tvs Diode Surface Mount PMDE
126V Clamp 1.55A Ipp Tvs Diode Surface Mount PMDE
126V Clamp 1.5A Ipp Tvs Diode Surface Mount PMDE
12V Clamp 50A Ipp Tvs Diode Surface Mount PMDTM
13.6V Clamp 44.1A Ipp Tvs Diode Surface Mount PMDTM
137V Clamp 1.4A Ipp Tvs Diode Surface Mount PMDE
14V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2, SOD-962, SMD0603
7V 600W, HIGHLY RELIABLE, TRANSI
8V 600W, HIGHLY RELIABLE, TRANSI
Bridge Rectifier Three Phase Standard 1.2kV Chassis Mount MT-K
Bridge Rectifier Three Phase Standard 1.4kV Chassis Mount MT-K
Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount MT-K
Bridge Rectifier Three Phase Standard 1kV Chassis Mount MT-K
Bridge Rectifier Three Phase Standard 800V Chassis Mount MT-K
Diode Array 1 Pair Common Cathode Schottky 100V 40A Chassis Mount D-61-8
Diode Array 1 Pair Common Cathode Schottky 100V 40A Surface Mount D-61-8-SL
Diode Array 1 Pair Common Cathode Schottky 100V 40A Through Hole D-61-8-SM
Diode Array 1 Pair Common Cathode Schottky 150V 40A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 15V 40A Chassis Mount D-61-8
Diode Array 1 Pair Common Cathode Schottky 15V 40A Surface Mount D-61-8-SL
Diode Array 1 Pair Common Cathode Schottky 15V 40A Through Hole D-61-8-SM
Diode Array 1 Pair Common Cathode Schottky 20V 40A Chassis Mount D-61-8
Diode Array 1 Pair Common Cathode Schottky 20V 40A Surface Mount D-61-8-SL
Diode Array 1 Pair Common Cathode Schottky 20V 40A Through Hole D-61-8-SM
Diode Array 1 Pair Common Cathode Schottky 20V 40A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 30V 40A Chassis Mount D-61-8
Diode Array 1 Pair Common Cathode Schottky 30V 40A Surface Mount D-61-8-SL
Diode Array 1 Pair Common Cathode Schottky 30V 40A Through Hole D-61-8-SM
Diode Array 1 Pair Common Cathode Schottky 35V 40A Chassis Mount D-61-8
Diode Array 1 Pair Common Cathode Schottky 35V 40A Surface Mount D-61-8-SL
Diode Array 1 Pair Common Cathode Schottky 35V 40A Through Hole D-61-8-SM
Diode Array 1 Pair Common Cathode Schottky 40V 40A Chassis Mount D-61-8
Diode Array 1 Pair Common Cathode Schottky 40V 40A Surface Mount D-61-8-SL
Diode Array 1 Pair Common Cathode Schottky 40V 40A Through Hole D-61-8-SM
Diode Array 1 Pair Common Cathode Schottky 45V 40A Chassis Mount D-61-8
Diode Array 1 Pair Common Cathode Schottky 45V 40A Surface Mount D-61-8-SL
Diode Array 1 Pair Common Cathode Schottky 45V 40A Through Hole D-61-8-SM
Diode Array 1 Pair Common Cathode Schottky 60V 40A Chassis Mount D-61-8
Diode Array 1 Pair Common Cathode Schottky 60V 40A Surface Mount D-61-8-SL
Diode Array 1 Pair Common Cathode Schottky 60V 40A Through Hole D-61-8-SM
Diode Array 1 Pair Common Cathode Schottky 80V 40A Chassis Mount D-61-8
Diode Array 1 Pair Common Cathode Schottky 80V 40A Surface Mount D-61-8-SL
Diode Array 1 Pair Common Cathode Schottky 80V 40A Through Hole D-61-8-SM
Diode Array 1 Pair Common Cathode Standard 100V 4A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Standard 100V 4A Surface Mount TO-277, 3-PowerDFN
Diode Array 1 Pair Common Cathode Standard 150V 40A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Standard 200V 40A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Standard 200V 4A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Standard 200V 4A Surface Mount TO-277, 3-PowerDFN
Diode Array 1 Pair Common Cathode Standard 200V 8A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Standard 20V 40A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Standard 300V 20A Through Hole TO-247-3
Diode Array 2 Independent Standard 200V 4A Surface Mount 8-PowerTDFN
DIODE ARRAY GP 200V 4A DPAK
DIODE GEN PURP 1.2KV 8A D-PAK
DIODE GEN PURP 1.6KV 8A D-PAK
DIODE GEN PURP 400V 8A TO263AB
DIODE GEN PURP 600V 8A D-PAK
DIODE GEN PURP 600V 8A TO263AB
Diode Schottky 100V 8A Surface Mount TO-263AB (D²PAK)
Diode Schottky 100V 8A Through Hole TO-220AC
DIODE SCHOTTKY 100V 8A TO263AB
Diode Schottky 30V 8A Through Hole DO-204AR
Diode Schottky 30V 9A Through Hole DO-204AR
Diode Schottky 35V 8A Through Hole DO-204AR
Diode Schottky 40V 8A Through Hole DO-204AR
Diode Schottky 45V 8A Through Hole DO-204AR
Diode Schottky 60V 8A Through Hole TO-220AC
Diode Schottky 80V 8A Surface Mount TO-263AB (D²PAK)
Diode Schottky 80V 8A Through Hole TO-220AC
Diode Standard 1000V 70A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 1000V 80A Through Hole TO-247AC
Diode Standard 1000V 85A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 1000V 8A Surface Mount D-PAK (TO-252AA)
Diode Standard 1000V 8A Surface Mount TO-252, (D-Pak)
Diode Standard 100V 85A Chassis, Stud Mount DO-203AB (DO-5)
DIODE STANDARD 100V 8A TO277A
Diode Standard 1200V 75A Through Hole TO-247AD
Diode Standard 1200V 80A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 1200V 80A Stud Mount DO-203AB (DO-5)
Diode Standard 1200V 80A Through Hole TO-247AC
Diode Standard 1200V 85A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 1200V 8A Surface Mount D-PAK (TO-252AA)
Diode Standard 1200V 8A Surface Mount TO-252, (D-Pak)
Diode Standard 1200V 8A Through Hole TO-220AC
DIODE STANDARD 1200V 8A TO252AA
Diode Standard 1200V 90A Through Hole TO-247AD
Diode Standard 120V 80A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 1400V 80A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 1400V 80A Stud Mount DO-203AB (DO-5)
Diode Standard 1400V 85A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 1600V 70A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 1600V 80A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 1600V 80A Stud Mount DO-203AB (DO-5)
Diode Standard 1600V 80A Through Hole TO-247AC
Diode Standard 1600V 85A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 1600V 8A Surface Mount D-PAK (TO-252AA)
Diode Standard 1600V 8A Surface Mount TO-252, (D-Pak)
DIODE STANDARD 1600V 8A TO252AA
Diode Standard 1600V 90A Through Hole TO-247AD
Diode Standard 200V 50A Chassis, Stud Mount B-47
Diode Standard 200V 70A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 200V 80A Chassis Mount PowIRtab™
DIODE STANDARD 200V 80A POWERTAB
Diode Standard 200V 80A Through Hole TO-247AC
Diode Standard 200V 85A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 200V 8A Surface Mount D-PAK (TO-252AA)
Diode Standard 200V 8A Surface Mount TO-252, (D-Pak)
DIODE STANDARD 200V 8A TO277A
Diode Standard 300V 8A Surface Mount TO-263AB (D²PAK)
Diode Standard 300V 8A Through Hole TO-220AC
Diode Standard 300V 8A Through Hole TO-262AA
DIODE STANDARD 300V 8A TO263AB
Diode Standard 400V 70A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 400V 80A Chassis Mount PowIRtab™
Diode Standard 400V 80A Chassis, Stud Mount DO-203AB (DO-5)
DIODE STANDARD 400V 80A POWERTAB
Diode Standard 400V 80A Stud Mount DO-203AB (DO-5)
Diode Standard 400V 80A Through Hole TO-247AC
Diode Standard 400V 85A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 400V 8A Surface Mount D-PAK (TO-252AA)
Diode Standard 400V 8A Surface Mount TO-252, (D-Pak)
Diode Standard 400V 8A Surface Mount TO-263AB (D²PAK)
Diode Standard 400V 8A Through Hole TO-220AC
Diode Standard 400V 8A Through Hole TO-262-3
Diode Standard 400V 8A Through Hole TO-262AA
DIODE STANDARD 400V 8A TO263AB
Diode Standard 600V 70A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 600V 80A Through Hole TO-247AC
Diode Standard 600V 85A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 600V 8A Surface Mount D-PAK (TO-252AA)
Diode Standard 600V 8A Surface Mount SlimDPAK
Diode Standard 600V 8A Surface Mount TO-252, (D-Pak)
Diode Standard 600V 8A Surface Mount TO-263 (D2Pak)
Diode Standard 600V 8A Surface Mount TO-263AB (D²PAK)
Diode Standard 600V 8A Through Hole TO-220-2 Full Pack
Diode Standard 600V 8A Through Hole TO-220AC
Diode Standard 600V 8A Through Hole TO-262-3
Diode Standard 600V 8A Through Hole TO-262AA
DIODE STANDARD 600V 8A TO252AA
DIODE STANDARD 600V 8A TO263AB
DIODE STANDARD 600V 8A TO277A
Diode Standard 600V 90A Through Hole TO-247AD
Diode Standard 800V 70A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 800V 80A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 800V 80A Stud Mount DO-203AB (DO-5)
Diode Standard 800V 80A Through Hole TO-247AC
Diode Standard 800V 85A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 800V 8A Surface Mount D-PAK (TO-252AA)
Diode Standard 800V 8A Surface Mount TO-252, (D-Pak)
Diode Standard 800V 90A Through Hole TO-247AD
Diode Standard 8A Surface Mount D-PAK (TO-252AA)
Diode Standard, Reverse Polarity 1000V 70A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 1000V 85A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 100V 70A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 100V 85A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 1200V 70A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 1200V 80A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 1200V 80A Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 1200V 85A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 1400V 70A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 1400V 80A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 1400V 80A Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 1400V 85A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 1600V 70A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 1600V 80A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 1600V 80A Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 1600V 85A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 200V 50A Chassis, Stud Mount B-47
Diode Standard, Reverse Polarity 200V 70A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 200V 85A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 400V 50A Chassis, Stud Mount B-47
Diode Standard, Reverse Polarity 400V 70A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 400V 80A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 400V 80A Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 400V 85A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 600V 70A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 600V 85A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 60V 85A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 800V 70A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 800V 80A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 800V 80A Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 800V 85A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 800V 8A Chassis, Stud Mount DO-203AB (DO-5)
DIODE STD 1200V 85A POWERTAB
RECTIFIER, FRED, 2X4A, 200V, HYP
RECTIFIER, FRED, 8A, 200V, HYPER
TVS DIODE 7.5VWM 12.9VC PMDE
TVS DIODE 78VWM 126VC PMDE
TVS DIODE 85VWM 137VC PMDE

<< Prev Next >>