DIODE GEN PURP 600V 300A DO205AB Product overview: VS-300U60A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 300A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 300A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-300U60A can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 763068-VS-300U60A
Packaging: Bulk
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-205AB, DO-9, Stud
Mounting: Chassis, Stud Mount
Diode Type: Standard
Current - Average Rectified (Io): 300A
Current - Reverse Leakage @ Vr: 40mA @ 600V
Operating Temperature - Junction: -65°C ~ 200°C
Family Name: VS-300U60A
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-205AB, DO-9
Voltage - Forward (Vf) (Maximum) @ If: 1.4V @ 942A
Voltage - DC Reverse (Vr) (Maximum): 600V
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Diode Standard 600V 300A Stud Mount DO-205AB (DO-9)
STANDARD RECOVERY RECTIFIER; Repetitive Peak Reverse Voltage:600V; Average Forward Current:300A; Forward Voltage Max:-; Diode Module Configuration:-; Diode Case Style:DO-205AB; No. of Pins:2Pins; Operating Temperature Max:200°C RoHS Compliant: Yes
DIODE GEN PURP 600V 300A DO205AB
DIODE GEN PURP 600V 300A DO205AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 280-VS-300U60A | 763068-VS-300U60A | 300U60A-ND | 09F6833 | VS-300U60A | VS-300U60A |
| Product Name | 600V 300A Diode and Rectifier | Diodes, Rectifiers - Single - VS-300U60A | Single Diodes | Standard Recovery Rectifier; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Bulk | DO-205AB | DO-9; DO-205AB, DO-9, Stud | |||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -65 C (-85 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ? to 200 C (? to 392 F) | ||
| Diode Type | Standard | |||||
| VF | 1.4 volts | 1.4 volts | 1.4 volts |