DIODE ARR SCHOTT 90V 15A TO247AC Product overview: VS-30CPQ090PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-30CPQ090PBF can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 90V 15A Through Hole TO-247-3
Manufacturer: Vishay
Win Source Part Number: 120364-VS-30CPQ090PB
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 90V
Voltage - Forward (Vf) (Max) @ If: 860mV @ 15A
Current - Reverse Leakage @ Vr: 550μA @ 90V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 500
DIODE ARR SCHOTT 90V 15A TO247AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-VS-30CPQ090PBF | 30CPQ090PBF-ND | 120364-VS-30CPQ090PBF | VS-30CPQ090PBF |
| Product Name | 90V 15A Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - VS-30CPQ090PBF | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-247; TO-247-3 | TO-247; TO-247AC | TO-247 |
| RoHS Compliant | RoHS | |||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |
| Arrangement | Common Catode | |||
| Diode Type | Schottky; Schottky |