DIODE ARRAY GP 400V 15A TO247AC Product overview: VS-30CPU04PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-30CPU04PBF can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Standard 400V 15A Through Hole TO-247-3
Manufacturer: Vishay
Win Source Part Number: 124265-VS-30CPU04PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 15A
Reverse Recovery Time (trr): 60ns
Current - Reverse Leakage @ Vr: 10μA @ 400V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
ULTRAFAST RECTIFIER COMMON CATHODE 30A TO247AC; Repetitive Peak Reverse Voltage:400V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:1.25V; Reverse Recovery Time:60ns; No. of Pins:3 Pin RoHS Compliant: Yes
DIODE ARRAY GP 400V 15A TO247AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 286-VS-30CPU04PBF | 30CPU04PBF-ND | 124265-VS-30CPU04PBF | 63J8040 | VS-30CPU04PBF | VS-30CPU04PBF |
| Product Name | 400V 15A Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - VS-30CPU04PBF | Ultrafast Rectifier Common Cathode 30A To247Ac; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Package | Tube | TO-247; TO-247-3 | TO-247; TO-247AC | TO-247 | TO-247AC | |
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |||
| Arrangement | Common Catode | |||||
| Diode Type | Standard |