Vishay Intertechnology, Inc. Single Diodes VS-30WQ03FNPBF

Description
Diode Schottky 30V 3.5A Surface Mount D-PAK (TO-252AA)
Request a Quote Datasheet
Description
Diode Schottky 30V 3.5A Surface Mount D-PAK (TO-252AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-30WQ03FNPBFGI-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-30WQ03FNPBFGI-ND
Single Diodes VS-30WQ03FNPBFGI-ND
Diode Schottky 30V 3.5A Surface Mount D-PAK (TO-252AA)

Diode Schottky 30V 3.5A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-30WQ03FNPBF - 122585-VS-30WQ03FNPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-30WQ03FNPBF
122585-VS-30WQ03FNPBF
Diodes, Rectifiers - Single - VS-30WQ03FNPBF 122585-VS-30WQ03FNPBF
Manufacturer: Vishay Win Source Part Number: 122585-VS-30WQ03FNPB F Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 3.5A Voltage - Forward (Vf) (Max) @ If: 450mV @ 3A Current - Reverse Leakage @ Vr: 2mA @ 30V Capacitance @ Vr, F: 290pF @ 5V, 1MHz Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: D-Pak Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 75

Manufacturer: Vishay
Win Source Part Number: 122585-VS-30WQ03FNPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 3.5A
Voltage - Forward (Vf) (Max) @ If: 450mV @ 3A
Current - Reverse Leakage @ Vr: 2mA @ 30V
Capacitance @ Vr, F: 290pF @ 5V, 1MHz
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: D-Pak
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 75

Buy Now Datasheet
Schottky 30V 3.5A DPAK Diode and Rectifier - 280-VS-30WQ03FNPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 3.5A DPAK Diode and Rectifier
280-VS-30WQ03FNPBF
Schottky 30V 3.5A DPAK Diode and Rectifier 280-VS-30WQ03FNPBF
DIODE SCHOTTKY 30V 3.5A DPAK Product overview: VS-30WQ03FNPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3.5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30WQ03FNPBF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 3.5A DPAK Product overview: VS-30WQ03FNPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3.5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30WQ03FNPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-30WQ03FNPBF - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-30WQ03FNPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-30WQ03FNPBF
DIODE SCHOTTKY 30V 3.5A DPAK

DIODE SCHOTTKY 30V 3.5A DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number VS-30WQ03FNPBFGI-ND 122585-VS-30WQ03FNPBF 280-VS-30WQ03FNPBF VS-30WQ03FNPBF
Product Name Single Diodes Diodes, Rectifiers - Single - VS-30WQ03FNPBF Schottky 30V 3.5A DPAK Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data