Manufacturer: Vishay
Win Source Part Number: 938788-VS-2KBP06
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 600 V Through Hole D-44
Package: 4-SIP, D-44
Package: Bulk
Mounting: Through Hole
Family Name: 2KBP06
Categories: Discrete Semiconductor Products
Case / Package: D-44
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 2KBP06, 2KBP06-ND, VS-2KBP06-ND, VS-2KBP06GI, VS2KBP06, VS2KBP06-ND
Bridge rectifier,2KBP06 2A 600V
Bridge rectifier,2KBP06 2A 600V
Bridge Rectifier Single Phase Standard 600V Through Hole D-44
Bridge Rectifier Diode, Product overview: VS-2KBP06 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-2KBP06 can be used for catalog matching and distributor lookup.
BRIDGE RECTIFIER DIODE, 1 PHASE, 2A, 600V, SILICON, THROUGH HOLE, SIP-4. FREE 2 YEAR RADWELL WARRANTY
Bridge Rectifiers 600 Volt 2.0 Amp
BRIDGE RECT 1PHASE 600V 2A D-44
| Win Source Electronics | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 938788-VS-2KBP06 | 3952976 | VS-2KBP06GI-ND | 299-VS-2KBP06 | 31384005 | VS-2KBP06 | VS-2KBP06 |
| Product Name | Bridge Rectifiers - VS-2KBP06 | Bridge Rectifiers | Bridge Rectifiers | Diode and Rectifier | Bridge Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Diode Type | Bridge Rectifier Single Phase Standard 600 V Through Hole D-44 | ||||||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | |||
| Rectifier Configuration / Technology | Bridge | Bridge | |||||
| Package | D 44 | 4-SIP, D-44 | Bulk | D-44 |