Diode Array 1 Pair Common Cathode Schottky 100V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Rectifier Diode, Schottky, 1 Phase, 2 Element, 100V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-30CTQ100S-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30CTQ100S-M3 can be used for catalog matching and distributor lookup.
DIODE ARR SCHOT 100V 15A TO263AB
SCHOTTKY RECTIFIER, DUAL, 100V, TO-263AB; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AB; No. of Pins:3Pins; Forward Voltage VF Max:1.05V; RoHS Compliant: Yes
Schottky Diodes & Rectifiers Schottky - D2PAK-e3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 112-VS-30CTQ100S-M3-ND | 280-VS-30CTQ100S-M3 | VS-30CTQ100S-M3 | 65AC4232 | VS-30CTQ100S-M3 |
| Product Name | Diode Arrays | Schottky 100V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, Dual, 100V, To-263Ab; Repetitive Reverse Voltage Vrrm Max Vishay | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | |||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK | TO-263AB | ||
| RoHS Compliant | RoHS | RoHS |