Vishay Precision Group 100V 15A Diode and Rectifier VS-30CPQ100PBF

Description
DIODE ARR SCHOT 100V 15A TO247AC Product overview: VS-30CPQ100PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-30CPQ100PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOT 100V 15A TO247AC Product overview: VS-30CPQ100PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-30CPQ100PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 15A Diode and Rectifier
286-VS-30CPQ100PBF
100V 15A Diode and Rectifier 286-VS-30CPQ100PBF
DIODE ARR SCHOT 100V 15A TO247AC Product overview: VS-30CPQ100PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-30CPQ100PBF can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 100V 15A TO247AC Product overview: VS-30CPQ100PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-30CPQ100PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - VS-30CPQ100PBF - 137465-VS-30CPQ100PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-30CPQ100PBF
137465-VS-30CPQ100PBF
Diodes, Rectifiers - Arrays - VS-30CPQ100PBF 137465-VS-30CPQ100PBF
Manufacturer: Vishay Win Source Part Number: 137465-VS-30CPQ100PB F Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 860mV @ 15A Current - Reverse Leakage @ Vr: 550μA @ 100V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247AC Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): FST3090; SBR30100PT; SBR30100PT-13; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 25

Manufacturer: Vishay
Win Source Part Number: 137465-VS-30CPQ100PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 860mV @ 15A
Current - Reverse Leakage @ Vr: 550μA @ 100V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): FST3090; SBR30100PT; SBR30100PT-13;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 25

Buy Now Datasheet
Diode Arrays - 30CPQ100PBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
30CPQ100PBF-ND
Diode Arrays 30CPQ100PBF-ND
Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-30CPQ100PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-30CPQ100PBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-30CPQ100PBF
DIODE ARR SCHOT 100V 15A TO247AC

DIODE ARR SCHOT 100V 15A TO247AC

Supplier's Site
Schottky Rectifier Common Cathode 30A To-247Ac; Repetitive Peak Reverse Voltage Vishay - 19K8513 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier Common Cathode 30A To-247Ac; Repetitive Peak Reverse Voltage Vishay
19K8513
Schottky Rectifier Common Cathode 30A To-247Ac; Repetitive Peak Reverse Voltage Vishay 19K8513
SCHOTTKY RECTIFIER COMMON CATHODE 30A TO-247AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-247AC; No. of Pins:3Pins; Forward Voltage Max:540mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER COMMON CATHODE 30A TO-247AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-247AC; No. of Pins:3Pins; Forward Voltage Max:540mV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 286-VS-30CPQ100PBF 137465-VS-30CPQ100PBF 30CPQ100PBF-ND VS-30CPQ100PBF 19K8513
Product Name 100V 15A Diode and Rectifier Diodes, Rectifiers - Arrays - VS-30CPQ100PBF Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier Common Cathode 30A To-247Ac; Repetitive Peak Reverse Voltage Vishay
Package Tube TO-247; TO-247AC TO-247; TO-247-3 TO-247 TO-247; TO-247AC
RoHS Compliant RoHS RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Diode Type Schottky; Schottky
Life Cycle Stage Active Removed
Unlock Full Specs
to access all available technical data