DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
150
200
250
300
350
360
370
380
390
400
405
406
407
408
409
410
411
412
413
414
415
416
417
| Product Name | Notes |
|---|---|
| Bridge Rectifier Single Phase 100V Through Hole D-72 | |
| Bridge Rectifier Single Phase 800V Through Hole D-72 | |
| Bridge Rectifier Single Phase Standard 100V Through Hole D-72 | |
| Bridge Rectifier Single Phase Standard 1kV Through Hole D-72 | |
| Bridge Rectifier Single Phase Standard 200V Through Hole D-72 | |
| Bridge Rectifier Single Phase Standard 200V Through Hole GSIB-5S | |
| Bridge Rectifier Single Phase Standard 200V Through Hole KBPC1 | |
| Bridge Rectifier Single Phase Standard 400V Through Hole D-72 | |
| Bridge Rectifier Single Phase Standard 400V Through Hole GSIB-5S | |
| Bridge Rectifier Single Phase Standard 50V Through Hole D-72 | |
| Bridge Rectifier Single Phase Standard 600V Through Hole D-72 | |
| Bridge Rectifier Single Phase Standard 600V Through Hole GSIB-5S | |
| Bridge Rectifier Single Phase Standard 800V Through Hole D-72 | |
| Bridge Rectifier Single Phase Standard 800V Through Hole GSIB-5S | |
| Bridge Rectifier | |
| DIODE ARR SCHOT 100V 10A TO263AB | |
| DIODE ARR SCHOTT 45V 20A TO263AB | |
| Diode Array 1 Pair Common Anode Standard 1200V 270A Chassis Mount 3-MAGN-A-PAK™ | |
| Diode Array 1 Pair Common Anode Standard 1200V 320A Chassis Mount 3-MAGN-A-PAK™ | |
| Diode Array 1 Pair Common Anode Standard 400V 320A Chassis Mount 3-MAGN-A-PAK™ | |
| Diode Array 1 Pair Common Anode Standard 800V 250A Chassis Mount MAGN-A-PAK | |
| Diode Array 1 Pair Common Anode Standard 800V 320A Chassis Mount 3-MAGN-A-PAK™ | |
| Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA | |
| Diode Array 1 Pair Common Cathode Schottky 15V 20A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Schottky 30V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Schottky 35V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Schottky 35V 10A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 35V 10A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA | |
| Diode Array 1 Pair Common Cathode Schottky 35V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Schottky 35V 15A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 35V 15A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Schottky 35V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA | |
| Diode Array 1 Pair Common Cathode Schottky 35V 7.5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Schottky 35V 7.5A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 45V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Schottky 45V 10A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 45V 10A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA | |
| Diode Array 1 Pair Common Cathode Schottky 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA | |
| Diode Array 1 Pair Common Cathode Schottky 45V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA | |
| Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Schottky 45V 7.5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Schottky 45V 7.5A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 45V 7.5A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA | |
| Diode Array 1 Pair Common Cathode Schottky 50V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Diode Array 1 Pair Common Cathode Schottky 60V 20A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Schottky 60V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Diode Array 1 Pair Common Cathode Schottky 80V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Schottky 80V 10A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 80V 10A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA | |
| Diode Array 1 Pair Common Cathode Schottky 90V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Schottky 90V 10A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 90V 10A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA | |
| Diode Array 1 Pair Common Cathode Standard 1000V 250A Chassis Mount 3-MAGN-A-PAK™ | |
| Diode Array 1 Pair Common Cathode Standard 1200V 250A Chassis Mount 3-MAGN-A-PAK™ | |
| Diode Array 1 Pair Common Cathode Standard 1200V 270A Chassis Mount 3-MAGN-A-PAK™ | |
| Diode Array 1 Pair Common Cathode Standard 1200V 320A Chassis Mount 3-MAGN-A-PAK™ | |
| Diode Array 1 Pair Common Cathode Standard 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Standard 200V 10A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 200V 10A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA | |
| Diode Array 1 Pair Common Cathode Standard 200V 15A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Standard 200V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Diode Array 1 Pair Common Cathode Standard 200V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Standard 200V 5A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 200V 5A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA | |
| Diode Array 1 Pair Common Cathode Standard 200V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Diode Array 1 Pair Common Cathode Standard 200V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Standard 200V 8A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 200V 8A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA | |
| Diode Array 1 Pair Common Cathode Standard 2500V 240A Chassis Mount 3-MAGN-A-PAK™ | |
| Diode Array 1 Pair Common Cathode Standard 400V 320A Chassis Mount 3-MAGN-A-PAK™ | |
| Diode Array 1 Pair Common Cathode Standard 600V 250A Chassis Mount 3-MAGN-A-PAK™ | |
| Diode Array 1 Pair Common Cathode Standard 800V 250A Chassis Mount 3-MAGN-A-PAK™ | |
| Diode Array 1 Pair Common Cathode Standard 800V 320A Chassis Mount 3-MAGN-A-PAK™ | |
| Diode Array 1 Pair Series Connection Standard 1200V 250A Chassis Mount 3-MAGN-A-PAK™ | |
| Diode Array 1 Pair Series Connection Standard 1200V 320A Chassis Mount 3-MAGN-A-PAK™ | |
| Diode Array 1 Pair Series Connection Standard 1200V 600A Chassis Mount 3-MAGN-A-PAK™ | |
| Diode Array 1 Pair Series Connection Standard 1600V 320A Chassis Mount 3-MAGN-A-PAK™ | |
| Diode Array 1 Pair Series Connection Standard 1600V 460A Chassis Mount 3-MAGN-A-PAK™ | |
| Diode Array 1 Pair Series Connection Standard 1600V 600A Chassis Mount 3-MAGN-A-PAK™ | |
| Diode Array 1 Pair Series Connection Standard 2000V 250A Chassis Mount 3-MAGN-A-PAK™ | |
| Diode Array 1 Pair Series Connection Standard 2000V 600A Chassis Mount 3-MAGN-A-PAK™ | |
| Diode Array 1 Pair Series Connection Standard 2500V 240A Chassis Mount 3-MAGN-A-PAK™ | |
| Diode Array 1 Pair Series Connection Standard 800V 600A Chassis Mount 3-MAGN-A-PAK™ | |
| Diode Array 2 Independent Schottky 170V 300A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Schottky 200V 250A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 1200V 108A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 1200V 91A Chassis Mount SOT-227-4, miniBLOC | |
| DIODE ARRAY GP 200V 10A TO263AB | |
| DIODE ARRAY GP 200V 3A DPAK | |
| DIODE ARRAY GP 200V 5A TO263AB | |
| DIODE ARRAY GP 200V 8A TO263AB | |
| DIODE ARRAY SCHOTTKY 50V 3A DPAK | |
| DIODE GEN PURP 200V 15A TO263AB | |
| DIODE GEN PURP 200V 8A TO263AB | |
| DIODE SCHOTT 150V 1.8A SLIMSMAW | |
| DIODE SCHOTTK 150V 1.8A SLIMSMAW | |
| Diode Schottky 100V 1A Surface Mount DO-214AA (SMB) | |
| Diode Schottky 100V 1A Through Hole DO-204AL (DO-41) | |
| Diode Schottky 100V 2.1A Surface Mount SlimSMAW (DO-221AD) | |
| Diode Schottky 100V 2.2A Surface Mount SlimSMAW (DO-221AD) | |
| Diode Schottky 100V 2.3A Surface Mount SlimSMAW (DO-221AD) | |
| Diode Schottky 100V 2A Surface Mount SlimSMAW (DO-221AD) | |
| Diode Schottky 120V 1.9A Surface Mount SlimSMAW (DO-221AD) | |
| DIODE SCHOTTKY 120V 10A TO-277 | |
| DIODE SCHOTTKY 120V 10A TO277 | |
| DIODE SCHOTTKY 120V 15A TO-277 | |
| DIODE SCHOTTKY 120V 15A TO277 | |
| Diode Schottky 120V 2A Surface Mount SlimSMAW (DO-221AD) | |
| Diode Schottky 150V 1.8A Surface Mount SlimSMAW (DO-221AD) | |
| Diode Schottky 150V 1.9A Surface Mount SlimSMAW (DO-221AD) | |
| Diode Schottky 150V 2A Surface Mount SlimSMAW (DO-221AD) | |
| Diode Schottky 20V 1A Surface Mount CLP1406-2L | |
| Diode Schottky 20V 1A Surface Mount DO-214AC (SMA) | |
| Diode Schottky 20V 3A Surface Mount D-PAK (TO-252AA) | |
| Diode Schottky 20V 3A Surface Mount DO-214AA (SMB) | |
| Diode Schottky 20V 3A Surface Mount TO-252, (D-Pak) | |
| Diode Schottky 20V 500mA Surface Mount CLP1006-2L | |
| DIODE SCHOTTKY 30V 1A DO214AA | |
| Diode Schottky 30V 1A Surface Mount CLP1406-2L | |
| Diode Schottky 30V 1A Surface Mount DO-214AA (SMB) | |
| Diode Schottky 30V 200mA (DC) Surface Mount CLP0603-2M | |
| Diode Schottky 30V 2A Surface Mount CLP1608-2L | |
| Diode Schottky 30V 3A Surface Mount D-PAK (TO-252AA) | |
| Diode Schottky 30V 3A Surface Mount TO-252, (D-Pak) | |
| Diode Schottky 30V 500mA Surface Mount CLP1006-2L | |
| Diode Schottky 35V 10A Surface Mount TO-263AB (D²PAK) | |
| Diode Schottky 35V 10A Through Hole TO-220AC | |
| DIODE SCHOTTKY 35V 10A TO263AB | |
| Diode Schottky 35V 16A Surface Mount TO-263AB (D²PAK) | |
| Diode Schottky 35V 16A Through Hole TO-220AC | |
| Diode Schottky 35V 7.5A Surface Mount TO-263AB (D²PAK) | |
| Diode Schottky 35V 7.5A Through Hole TO-220AC | |
| DIODE SCHOTTKY 40V 1A DO214AC | |
| Diode Schottky 40V 1A Surface Mount CLP1406-2L | |
| Diode Schottky 40V 1A Surface Mount DO-214AA (SMB) | |
| Diode Schottky 40V 1A Surface Mount DO-214AC (SMA) | |
| Diode Schottky 40V 200mA (DC) Surface Mount CLP0603-2M | |
| Diode Schottky 40V 2A Surface Mount CLP1608-2L | |
| DIODE SCHOTTKY 40V 3A DPAK | |
| Diode Schottky 40V 3A Surface Mount D-PAK (TO-252AA) | |
| Diode Schottky 40V 3A Surface Mount DO-214AB (SMC) | |
| Diode Schottky 40V 3A Surface Mount TO-252, (D-Pak) | |
| Diode Schottky 40V 3A Through Hole C-16 | |
| DIODE SCHOTTKY 40V 3A TO252AA | |
| Diode Schottky 40V 500mA Surface Mount CLP1006-2L | |
| Diode Schottky 45V 10A Surface Mount TO-263AB (D²PAK) | |
| Diode Schottky 45V 10A Through Hole TO-220AC | |
| DIODE SCHOTTKY 45V 10A TO-277 | |
| DIODE SCHOTTKY 45V 10A TO263AB | |
| DIODE SCHOTTKY 45V 10A TO277 | |
| DIODE SCHOTTKY 45V 15A TO277 | |
| Diode Schottky 45V 16A Surface Mount TO-263AB (D²PAK) | |
| Diode Schottky 45V 16A Through Hole TO-220AC | |
| Diode Schottky 45V 7.5A Surface Mount TO-263AB (D²PAK) | |
| Diode Schottky 45V 7.5A Through Hole TO-220AC | |
| Diode Schottky 50V 1A Through Hole DO-204AL (DO-41) | |
| Diode Schottky 50V 3A Through Hole C-16 | |
| Diode Schottky 60V 1A Through Hole DO-204AL (DO-41) | |
| Diode Schottky 60V 2.5A Surface Mount SlimSMAW (DO-221AD) | |
| Diode Schottky 60V 2A Surface Mount SlimSMAW (DO-221AD) | |
| Diode Schottky 60V 3A Surface Mount DO-214AB (SMC) | |
| Diode Schottky 60V 3A Through Hole C-16 | |
| DIODE SCHOTTKY 65V 10A TO-277 | |
| DIODE SCHOTTKY 65V 10A TO277 | |
| DIODE SCHOTTKY 80V 15A TO-277 | |
| DIODE SCHOTTKY 80V 15A TO277 | |
| DIODE SCHOTTKY 90V 1A DO214AA | |
| Diode Schottky 90V 1A Surface Mount DO-214AA (SMB) | |
| Diode Standard 1000V 250A Chassis Mount MAGN-A-PAK® | |
| Diode Standard 1200V 250A Chassis Mount MAGN-A-PAK® | |
| Diode Standard 1400V 250A Chassis Mount MAGN-A-PAK® | |
| Diode Standard 1600V 320A Chassis Mount MAGN-A-PAK® | |
| Diode Standard 2000V 320A Chassis Mount MAGN-A-PAK® | |
| Diode Standard 200V 15A Surface Mount TO-263AB (D²PAK) | |
| Diode Standard 200V 15A Through Hole TO-262-3 | |
| Diode Standard 200V 15A Through Hole TO-262AA | |
| DIODE STANDARD 200V 15A TO263AB | |
| Diode Standard 200V 8A Surface Mount TO-263 (D2Pak) | |
| Diode Standard 200V 8A Surface Mount TO-263AB (D²PAK) | |
| Diode Standard 200V 8A Through Hole TO-262AA | |
| DIODE STANDARD 200V 8A TO263AB | |
| Diode Standard 400V 250A Chassis Mount MAGN-A-PAK® | |
| Diode Standard 400V 270A Chassis Mount MAGN-A-PAK® | |
| Diode Standard 600V 250A Chassis Mount MAGN-A-PAK® | |
| Diode Standard 800V 320A Chassis Mount MAGN-A-PAK® | |
| Diode Standard, Reverse Polarity 200V 15A Through Hole TO-220-3 | |
| Diode Standard, Reverse Polarity 200V 15A Through Hole TO-220AC | |
| Diode Standard, Reverse Polarity 200V 8A Through Hole TO-220AC | |
| POWER MODULE, GEN2 TRENCH MOS BA |
| << Prev | Next >> |