Vishay Precision Group Diode and Rectifier VS-30CPQ150PBF

Description
DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-30CPQ150PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30CPQ150PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-30CPQ150PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30CPQ150PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Diode and Rectifier
280-VS-30CPQ150PBF
Diode and Rectifier 280-VS-30CPQ150PBF
DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-30CPQ150PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30CPQ150PBF can be used for catalog matching and distributor lookup.

DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-30CPQ150PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30CPQ150PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 30CPQ150PBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
30CPQ150PBF-ND
Diode Arrays 30CPQ150PBF-ND
Diode Array 1 Pair Common Cathode Schottky 150V 15A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Schottky 150V 15A Through Hole TO-247-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - VS-30CPQ150PBF - 141492-VS-30CPQ150PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-30CPQ150PBF
141492-VS-30CPQ150PBF
Diodes, Rectifiers - Arrays - VS-30CPQ150PBF 141492-VS-30CPQ150PBF
Manufacturer: Vishay Win Source Part Number: 141492-VS-30CPQ150PB F Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150V Voltage - Forward (Vf) (Max) @ If: 1V @ 15A Current - Reverse Leakage @ Vr: 100μA @ 150V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 25

Manufacturer: Vishay
Win Source Part Number: 141492-VS-30CPQ150PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 1V @ 15A
Current - Reverse Leakage @ Vr: 100μA @ 150V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 25

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-30CPQ150PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-30CPQ150PBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-30CPQ150PBF
DIODE ARR SCHOT 150V 15A TO247AC

DIODE ARR SCHOT 150V 15A TO247AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 280-VS-30CPQ150PBF 30CPQ150PBF-ND 141492-VS-30CPQ150PBF VS-30CPQ150PBF
Product Name Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - VS-30CPQ150PBF Discrete Semiconductor Products - Diodes - Rectifiers
Package Rail/Tube TO-247; TO-247-3 TO-247; TO-247AC TO-247
RoHS Compliant RoHS
IO 15 amps
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Arrangement Common Catode
Unlock Full Specs
to access all available technical data