Diode Array 1 Pair Common Cathode Standard 600V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Diode Array 1 Pair Common Cathode Standard 600V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Diode Array 1 Pair Common Cathode Standard 600V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Diode Switching 600V 30A 3-Pin(3+Tab) SMPD T/R Automotive AEC-Q101 Product overview: VS-30CDU06HM3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30CDU06HM3/I can be used for catalog matching and distributor lookup.
Rectifiers Dual 2x15A 600V FRED Pt AEC-Q101
RECTIFIER, AEC-Q101, 30A, 600V, TO-263AC; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):30A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:96ns; Forward Surge RoHS Compliant: Yes
DIODE ARRAY GP 600V 15A TO263AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | VS-30CDU06HM3/IGIDKR-ND | 280-VS-30CDU06HM3/I | VS-30CDU06HM3/I | 13AC4309 | VS-30CDU06HM3/I |
| Product Name | Diode Arrays | Automotive 600V 30A Diode and Rectifier | Rectifiers | Rectifier, Aec-Q101, 30A, 600V, To-263Ac; Repetitive Reverse Voltage Vrrm Max Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | |||
| Package | TO-263-3, D2PAK (2 Leads + Tab), Variant | Tape and Reel | TO-263AC-3 | D2PAK | |
| RoHS Compliant | RoHS | RoHS |