Vishay Precision Group Schottky Diodes & Rectifiers VS-30BQ100-M3/9AT

Description
`Schottky barrier diode,30BQ100 3A 100V
Request a Quote Datasheet
Description
`Schottky barrier diode,30BQ100 3A 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 5431588 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
5431588
Schottky Diodes & Rectifiers 5431588
`Schottky barrier diode,30BQ100 3A 100V

`Schottky barrier diode,30BQ100 3A 100V

Supplier's Site
Schottky Diodes & Rectifiers - 5431588P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
5431588P
Schottky Diodes & Rectifiers 5431588P
`Schottky barrier diode,30BQ100 3A 100V

`Schottky barrier diode,30BQ100 3A 100V

Supplier's Site
Schottky Diodes & Rectifiers - 1652283 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1652283
Schottky Diodes & Rectifiers 1652283
`Schottky barrier diode,30BQ100 3A 100V

`Schottky barrier diode,30BQ100 3A 100V

Supplier's Site
Diodes, Rectifiers - Single - VS-30BQ100-M3/9AT - 802907-VS-30BQ100-M3/9AT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-30BQ100-M3/9AT
802907-VS-30BQ100-M3/9AT
Diodes, Rectifiers - Single - VS-30BQ100-M3/9AT 802907-VS-30BQ100-M3/9AT
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 802907-VS-30BQ100-M3 /9AT Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 3A Operating Temperature - Junction: -55°C ~ 175°C Supplier Device Package: SMC Manufacturer Package: DO-214AB, SMC Voltage - DC Reverse (Vr) (Maximum): 100V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 790mV at 3A Current - Reverse Leakage at Vr: 500μA at 100V Capacitance at Vr, F: 115pF at 5V, 1MHz

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 802907-VS-30BQ100-M3/9AT
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 3A
Operating Temperature - Junction: -55°C ~ 175°C
Supplier Device Package: SMC
Manufacturer Package: DO-214AB, SMC
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 790mV at 3A
Current - Reverse Leakage at Vr: 500μA at 100V
Capacitance at Vr, F: 115pF at 5V, 1MHz

Buy Now
Single Diodes - VS-30BQ100-M3/9ATGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 3A Surface Mount DO-214AB (SMC)

Diode Schottky 100V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - VS-30BQ100-M3/9ATGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 3A Surface Mount DO-214AB (SMC)

Diode Schottky 100V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - VS-30BQ100-M3/9ATGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 3A Surface Mount DO-214AB (SMC)

Diode Schottky 100V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
SMD 3A 100V Diode and Rectifier - 280-VS-30BQ100-M3/9AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3A 100V Diode and Rectifier
280-VS-30BQ100-M3/9AT
SMD 3A 100V Diode and Rectifier 280-VS-30BQ100-M3/9AT
3A 100V Rectifier Diode, SMC, Surface Mount Product overview: VS-30BQ100-M3/9AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30BQ100-M3/9A T can be used for catalog matching and distributor lookup.

3A 100V Rectifier Diode, SMC, Surface Mount Product overview: VS-30BQ100-M3/9AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30BQ100-M3/9AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - VS-30BQ100-M3/9AT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
VS-30BQ100-M3/9AT
Diodes >> Schottky Barrier Diodes (SBD) VS-30BQ100-M3/9AT
100V 790mV@3A 3A DO-214AB(SMC) Schottky Barrier Diodes (SBD) ROHS

100V 790mV@3A 3A DO-214AB(SMC) Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-30BQ100-M3/9AT
Schottky Diodes & Rectifiers VS-30BQ100-M3/9AT
Schottky Diodes & Rectifiers 3A 100V Single Die Schottky Rectifier

Schottky Diodes & Rectifiers 3A 100V Single Die Schottky Rectifier

Buy Now Datasheet
Single Diodes VS-30BQ100-M3/9AT
DIODE SCHOTTKY 100V 3A DO214AB

DIODE SCHOTTKY 100V 3A DO214AB

Supplier's Site Datasheet
Diode Schottky 100V 4A 2-Pin SMC T/R - 884-VS-30BQ100-M3/9AT - Utmel Electronic Limited
Hong Kong, China
Diode Schottky 100V 4A 2-Pin SMC T/R
884-VS-30BQ100-M3/9AT
Diode Schottky 100V 4A 2-Pin SMC T/R 884-VS-30BQ100-M3/9AT
Diode Schottky 100V 4A 2-Pin SMC T/R

Diode Schottky 100V 4A 2-Pin SMC T/R

Supplier's Site
Scotty Rectifier, 3A, 100V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay - 06AC2620 - Newark, An Avnet Company
Chicago, IL, United States
Scotty Rectifier, 3A, 100V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay
06AC2620
Scotty Rectifier, 3A, 100V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay 06AC2620
SCOTTY RECTIFIER, 3A, 100V, DO-214AB; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):3A; Diode Configuration:Single ; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage VF Max:790mV; Product Range:- RoHS Compliant: Yes

SCOTTY RECTIFIER, 3A, 100V, DO-214AB; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):3A; Diode Configuration:Single; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage VF Max:790mV; Product Range:- RoHS Compliant: Yes

Supplier's Site
Schottky Rectifier, 3A, 100V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay - 98Y2532 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 3A, 100V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay
98Y2532
Schottky Rectifier, 3A, 100V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay 98Y2532
SCHOTTKY RECTIFIER, 3A, 100V, DO-214AB; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):3A; Diode Configuration:Single ; Diode Case Style:DO-214AB; No. of Pins:2Pins; Forward Voltage VF Max:790mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 3A, 100V, DO-214AB; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):3A; Diode Configuration:Single; Diode Case Style:DO-214AB; No. of Pins:2Pins; Forward Voltage VF Max:790mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-30BQ100-M3/9AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-30BQ100-M3/9AT
Discrete Semiconductor Products - Diodes - Rectifiers VS-30BQ100-M3/9AT
DIODE SCHOTTKY 100V 3A DO214AB

DIODE SCHOTTKY 100V 3A DO214AB

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Schottky Diodes Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Rectifiers Rectifiers
Product Number 5431588 5431588P 802907-VS-30BQ100-M3/9AT VS-30BQ100-M3/9ATGITR-ND 280-VS-30BQ100-M3/9AT VS-30BQ100-M3/9AT VS-30BQ100-M3/9AT VS-30BQ100-M3/9AT 884-VS-30BQ100-M3/9AT 06AC2620 98Y2532 VS-30BQ100-M3/9AT
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - VS-30BQ100-M3/9AT Single Diodes SMD 3A 100V Diode and Rectifier Diodes >> Schottky Barrier Diodes (SBD) Schottky Diodes & Rectifiers Single Diodes Diode Schottky 100V 4A 2-Pin SMC T/R Scotty Rectifier, 3A, 100V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay Schottky Rectifier, 3A, 100V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Rectifier Configuration / Technology Schottky Schottky
Package Do-214ab (smc) DO-214AB (SMC) Tape and Reel SMC-2 DO-214AB, SMC DO-214AB, SMC DO-214AB (SMC) DO-214AB
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS RoHS
VF 0.7900 volts 0.7900 volts 0.7900 volts 0.7900 volts 0.7900 volts 0.7900 volts 0.7900 volts
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data