Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - VS-30BQ015HM3/9AT VS-30BQ015HM3/9AT

Description
Manufacturer: Vishay Win Source Part Number: 938789-VS-30BQ015HM3 /9AT Series: Automotive, AEC-Q101 Features: Diode Schottky 15 V 3A Surface Mount DO-214AB (SMC) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AB, SMC Package: Bulk Mounting: Surface Mount Family Name: 30BQ015 Categories: Discrete Semiconductor Products Case / Package: DO-214AB (SMC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 938789-VS-30BQ015HM3 /9AT Series: Automotive, AEC-Q101 Features: Diode Schottky 15 V 3A Surface Mount DO-214AB (SMC) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AB, SMC Package: Bulk Mounting: Surface Mount Family Name: 30BQ015 Categories: Discrete Semiconductor Products Case / Package: DO-214AB (SMC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - VS-30BQ015HM3/9AT - 938789-VS-30BQ015HM3/9AT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-30BQ015HM3/9AT
938789-VS-30BQ015HM3/9AT
Diodes, Rectifiers - Single - VS-30BQ015HM3/9AT 938789-VS-30BQ015HM3/9AT
Manufacturer: Vishay Win Source Part Number: 938789-VS-30BQ015HM3 /9AT Series: Automotive, AEC-Q101 Features: Diode Schottky 15 V 3A Surface Mount DO-214AB (SMC) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AB, SMC Package: Bulk Mounting: Surface Mount Family Name: 30BQ015 Categories: Discrete Semiconductor Products Case / Package: DO-214AB (SMC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 938789-VS-30BQ015HM3/9AT
Series: Automotive, AEC-Q101
Features: Diode Schottky 15 V 3A Surface Mount DO-214AB (SMC)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AB, SMC
Package: Bulk
Mounting: Surface Mount
Family Name: 30BQ015
Categories: Discrete Semiconductor Products
Case / Package: DO-214AB (SMC)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Schottky 15V Diode and Rectifier - 280-VS-30BQ015HM3/9AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 15V Diode and Rectifier
280-VS-30BQ015HM3/9AT
Schottky 15V Diode and Rectifier 280-VS-30BQ015HM3/9AT
Rectifier Diode, Schottky, 1 Phase, 1 Element, 15V V(RRM), Silicon, DO-214AB, HALOGEN FREE AND ROHS COMPLIANT, SMC, 2 PIN Product overview: VS-30BQ015HM3/9AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30BQ015HM3/9A T can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 15V V(RRM), Silicon, DO-214AB, HALOGEN FREE AND ROHS COMPLIANT, SMC, 2 PIN Product overview: VS-30BQ015HM3/9AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30BQ015HM3/9AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 112-VS-30BQ015HM3/9ATDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 15V 3A DO214AB

DIODE SCHOTTKY 15V 3A DO214AB

Buy Now Datasheet
Single Diodes - 112-VS-30BQ015HM3/9ATTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 15V 3A Surface Mount DO-214AB (SMC)

Diode Schottky 15V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - 112-VS-30BQ015HM3/9ATCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 15V 3A DO214AB

DIODE SCHOTTKY 15V 3A DO214AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-30BQ015HM3/9AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-30BQ015HM3/9AT
Discrete Semiconductor Products - Diodes - Rectifiers VS-30BQ015HM3/9AT
DIODE SCHOTTKY 15V 3A DO214AB

DIODE SCHOTTKY 15V 3A DO214AB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-30BQ015HM3/9AT
Schottky Diodes & Rectifiers VS-30BQ015HM3/9AT
Schottky Diodes & Rectifiers Schottky - SMC-e3

Schottky Diodes & Rectifiers Schottky - SMC-e3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Diodes Rectifiers Schottky Diodes
Product Number 938789-VS-30BQ015HM3/9AT 280-VS-30BQ015HM3/9AT 112-VS-30BQ015HM3/9ATDKR-ND VS-30BQ015HM3/9AT VS-30BQ015HM3/9AT
Product Name Diodes, Rectifiers - Single - VS-30BQ015HM3/9AT Schottky 15V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package DO-214AB (SMC) DO-214AB
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCA25S65 - Fuji Electric Corp. of America
Specs
Package TO-220F-2
IO 25 amps
VRRM 650 volts
View Details
Diodes, Rectifiers - Arrays - 16CTQ060PBF - 1121419-16CTQ060PBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
2 suppliers
Rectifier Assembly - SPJ400F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
B48-2 and B48-2T Series B481E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details