Bridge Rectifier Single Phase Standard 200V Through Hole D-44
Bridge Rectifier Diode, Product overview: VS-2KBP02 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-2KBP02 can be used for catalog matching and distributor lookup.
Vishay VS-2KBP02 Bridge Rectifier
Vishay VS-2KBP02 Bridge Rectifier
BRIDGE RECTIFIER; NO. OF PHASES:SINGLE PHASE; REPETITIVE REVERSE VOLTAGE VRRM MAX:200V; FORWARD CURRENT IF(AV):2A; BRIDGE RECTIFIER CASE STYLE:SIP; FORWARD VOLTAGE VF MAX:1.1V; NO. OF PINS:4PINS; OPERATING TEMPERATURE MAX:150ªC; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Bridge Rectifiers 200 Volt 2.0 Amp
BRIDGE RECT 1PHASE 200V 2A D-44
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Radwell International | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 2KBP02-ND | 299-VS-2KBP02 | 3952954 | 31384017 | VS-2KBP02 | VS-2KBP02 |
| Product Name | Bridge Rectifiers | Diode and Rectifier | Bridge Rectifiers | Bridge Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | Bridge | ||||
| Package | 4-SIP, D-44 | Bulk | D 44 | D-44 | ||
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | |||
| RoHS Compliant | RoHS | RoHS |