Vishay Intertechnology, Inc. Schottky 80V Diode and Rectifier VS-30CTQ080-1-M3

Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 80V V(RRM), Silicon, TO-262AA, Product overview: VS-30CTQ080-1-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-30CTQ080-1-M 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 80V V(RRM), Silicon, TO-262AA, Product overview: VS-30CTQ080-1-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-30CTQ080-1-M 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 80V Diode and Rectifier - 2085-VS-30CTQ080-1-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 80V Diode and Rectifier
2085-VS-30CTQ080-1-M3
Schottky 80V Diode and Rectifier 2085-VS-30CTQ080-1-M3
Rectifier Diode, Schottky, 1 Phase, 2 Element, 80V V(RRM), Silicon, TO-262AA, Product overview: VS-30CTQ080-1-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-30CTQ080-1-M 3 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 2 Element, 80V V(RRM), Silicon, TO-262AA, Product overview: VS-30CTQ080-1-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-30CTQ080-1-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - VS-30CTQ080-1-M3 - 763112-VS-30CTQ080-1-M3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-30CTQ080-1-M3
763112-VS-30CTQ080-1-M3
Diodes, Rectifiers - Arrays - VS-30CTQ080-1-M3 763112-VS-30CTQ080-1-M3
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 763112-VS-30CTQ080-1 -M3 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-262-3 Long Leads, I2Pak, TO-262AA Diode Type: Schottky Current - Reverse Leakage @ Vr: 550μA @ 80V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Family Name: VS-30CTQ080 Categories: Discrete Semiconductor Products Manufacturer Package: TO-262 Voltage - Forward (Vf) (Maximum) @ If: 860mV @ 15A Voltage - DC Reverse (Vr) (Maximum): 80V Alternative Parts (Cross-Reference): VS-30CTQ080-1PbF; VS-30CTQ080-1TRRPbF; VS-30CTQ080-1TRLPbF; ; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 763112-VS-30CTQ080-1-M3
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 550μA @ 80V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: VS-30CTQ080
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-262
Voltage - Forward (Vf) (Maximum) @ If: 860mV @ 15A
Voltage - DC Reverse (Vr) (Maximum): 80V
Alternative Parts (Cross-Reference): VS-30CTQ080-1PbF; VS-30CTQ080-1TRRPbF; VS-30CTQ080-1TRLPbF; ;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode Arrays - VS-30CTQ080-1-M3-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 80V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Diode Array 1 Pair Common Cathode Schottky 80V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-30CTQ080-1-M3
Schottky Diodes & Rectifiers VS-30CTQ080-1-M3
Schottky Diodes & Rectifiers Schottky - TO-262-e3

Schottky Diodes & Rectifiers Schottky - TO-262-e3

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - VS-30CTQ080-1-M3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-30CTQ080-1-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-30CTQ080-1-M3
DIODE ARR SCHOTT 80V 15A TO262-3

DIODE ARR SCHOTT 80V 15A TO262-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Rectifiers Diode Arrays Diode Arrays Schottky Diodes Rectifiers
Product Number 2085-VS-30CTQ080-1-M3 763112-VS-30CTQ080-1-M3 VS-30CTQ080-1-M3-ND VS-30CTQ080-1-M3 VS-30CTQ080-1-M3
Product Name Schottky 80V Diode and Rectifier Diodes, Rectifiers - Arrays - VS-30CTQ080-1-M3 Diode Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Schottky; Schottky
VF 0.8600 volts 0.8600 volts
VR 80 volts
Unlock Full Specs
to access all available technical data