Diode Standard 200V 30A Through Hole TO-247AC Modified
Manufacturer: Vishay
Win Source Part Number: 1004899-VS-30EPF02PB
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 1.41V @ 30A
Reverse Recovery Time (trr): 160ns
Current - Reverse Leakage @ Vr: 100μA @ 200V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC Modified
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
DIODE GP 200V 30A TO247AC Product overview: VS-30EPF02PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30EPF02PBF can be used for catalog matching and distributor lookup.
DIODE GP 200V 30A TO247AC
Rectifiers 30A 200V UF TO247
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | VS-30EPF02PBF-ND | 1004899-VS-30EPF02PBF | 280-VS-30EPF02PBF | VS-30EPF02PBF | VS-30EPF02PBF |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - VS-30EPF02PBF | 200V 30A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | ||
| Diode Type | Standard | ||||
| VF | 1.41 volts | 1.41 volts | |||
| VR | 200 volts | ||||
| IR | 0.1000 mA |