Vishay Intertechnology, Inc. Diode Arrays VS-30CTQ100PBF

Description
Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 30CTQ100PBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
30CTQ100PBF-ND
Diode Arrays 30CTQ100PBF-ND
Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
100V 15A TO220 Diode and Rectifier
286-VS-30CTQ100PBF
100V 15A TO220 Diode and Rectifier 286-VS-30CTQ100PBF
DIODE ARR SCHOT 100V 15A TO220-3 Product overview: VS-30CTQ100PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-30CTQ100PBF can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 100V 15A TO220-3 Product overview: VS-30CTQ100PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-30CTQ100PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - VS-30CTQ100PBF - 006021-VS-30CTQ100PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-30CTQ100PBF
006021-VS-30CTQ100PBF
Diodes, Rectifiers - Arrays - VS-30CTQ100PBF 006021-VS-30CTQ100PBF
Manufacturer: Vishay Win Source Part Number: 006021-VS-30CTQ100PB F Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 860mV @ 15A Current - Reverse Leakage @ Vr: 550μA @ 100V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Vishay
Win Source Part Number: 006021-VS-30CTQ100PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 860mV @ 15A
Current - Reverse Leakage @ Vr: 550μA @ 100V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Diode Arrays - VS-30CTQ100PBF - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
VS-30CTQ100PBF
Diode Arrays VS-30CTQ100PBF
DIODE ARRAY SCHOTTKY 100V TO220

DIODE ARRAY SCHOTTKY 100V TO220

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-30CTQ100PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-30CTQ100PBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-30CTQ100PBF
DIODE ARR SCHOT 100V 15A TO220-3

DIODE ARR SCHOT 100V 15A TO220-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 30CTQ100PBF-ND 286-VS-30CTQ100PBF 006021-VS-30CTQ100PBF VS-30CTQ100PBF VS-30CTQ100PBF
Product Name Diode Arrays 100V 15A TO220 Diode and Rectifier Diodes, Rectifiers - Arrays - VS-30CTQ100PBF Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode Common Catode
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package TO-220; TO-220-3 Tube TO-220; TO-220AB TO-220; TO-220-3 TO-220
RoHS Compliant RoHS
Diode Type Schottky; Schottky Schottky
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13360-3050CS - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Ceramic
View Details
Dual Zener diodes - BZB84-C11,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
5 suppliers
Diodes, Rectifiers - Arrays - BAS70-04B5000 - 863459-BAS70-04B5000 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
TVS Diodes - 7514969P - RS Components, Ltd.
RS Components, Ltd.
Specs
Arrangement Common Anode
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
View Details