Vishay Intertechnology, Inc. Diode Arrays VS-30CTQ045STRL-M3

Description
DIODE ARR SCHOTT 45V 15A TO263AB
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 45V 15A TO263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 112-VS-30CTQ045STRL-M3DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR SCHOTT 45V 15A TO263AB

DIODE ARR SCHOTT 45V 15A TO263AB

Buy Now Datasheet
Diode Arrays - 112-VS-30CTQ045STRL-M3CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR SCHOTT 45V 15A TO263AB

DIODE ARR SCHOTT 45V 15A TO263AB

Buy Now Datasheet
Diode Arrays - 112-VS-30CTQ045STRL-M3TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diodes, Rectifiers - Arrays - VS-30CTQ045STRL-M3 - 848895-VS-30CTQ045STRL-M3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-30CTQ045STRL-M3
848895-VS-30CTQ045STRL-M3
Diodes, Rectifiers - Arrays - VS-30CTQ045STRL-M3 848895-VS-30CTQ045STRL-M3
Manufacturer: Vishay Win Source Part Number: 848895-VS-30CTQ045ST RL-M3 Features: Diode Array 45 V Package: Tube Family Name: 30CTQ045 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 848895-VS-30CTQ045STRL-M3
Features: Diode Array 45 V
Package: Tube
Family Name: 30CTQ045
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Singapore, Singapore
Schottky 45V Diode and Rectifier
280-VS-30CTQ045STRL-M3
Schottky 45V Diode and Rectifier 280-VS-30CTQ045STRL-M3
Rectifier Diode, Schottky, 1 Phase, 2 Element, 45V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-30CTQ045STRL-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30CTQ045STRL- M3 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 2 Element, 45V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-30CTQ045STRL-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30CTQ045STRL-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-30CTQ045STRL-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-30CTQ045STRL-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-30CTQ045STRL-M3
DIODE ARR SCHOTT 45V 15A TO263AB

DIODE ARR SCHOTT 45V 15A TO263AB

Supplier's Site
DIODE SCHOTTKY 45V 15A D2PAK

DIODE SCHOTTKY 45V 15A D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-30CTQ045STRL-M3
Schottky Diodes & Rectifiers VS-30CTQ045STRL-M3
Schottky Diodes & Rectifiers Schottky - D2PAK-e3

Schottky Diodes & Rectifiers Schottky - D2PAK-e3

Buy Now
DIODE SCHOTTKY 45V 15A D2PAK - 884-VS-30CTQ045STRL-M3 - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 45V 15A D2PAK
884-VS-30CTQ045STRL-M3
DIODE SCHOTTKY 45V 15A D2PAK 884-VS-30CTQ045STRL-M3
DIODE SCHOTTKY 45V 15A D2PAK

DIODE SCHOTTKY 45V 15A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 112-VS-30CTQ045STRL-M3DKR-ND 848895-VS-30CTQ045STRL-M3 280-VS-30CTQ045STRL-M3 VS-30CTQ045STRL-M3 VS-30CTQ045STRL-M3 VS-30CTQ045STRL-M3 884-VS-30CTQ045STRL-M3
Product Name Diode Arrays Diodes, Rectifiers - Arrays - VS-30CTQ045STRL-M3 Schottky 45V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays Schottky Diodes & Rectifiers DIODE SCHOTTKY 45V 15A D2PAK
Arrangement Common Catode
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Package TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK TO-263-3, D²Pak (2 Leads + Tab), TO-263AB D2PAK; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Diode Type Schottky; Diode Array 45 V
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data