Nexperia B.V. 200 V, 2 A hyperfast recovery rectifier VS-2EFH02-M3X

Description
High power density, hyperfast recovery rectifier with high-efficiency planar technology, encapsulated in a small and flat lead SOD123FL Surface-Mounted Device (SMD) plastic package. Features and benefits Reverse voltage VR ≤ 200 V Forward current IF ≤ 2 A Switching time trr ≤ 25 ns Pt doped lifetime control Low inductance Small and flat lead SMD plastic package Package height typ. 1 mm High power capability due to clip-bond technology Planar die design Capable for reflow and wave soldering Applications General-purpose rectification Reverse polarity protection Hyperfast switching Freewheeling applications
Request a Quote Datasheet
Description
High power density, hyperfast recovery rectifier with high-efficiency planar technology, encapsulated in a small and flat lead SOD123FL Surface-Mounted Device (SMD) plastic package. Features and benefits Reverse voltage VR ≤ 200 V Forward current IF ≤ 2 A Switching time trr ≤ 25 ns Pt doped lifetime control Low inductance Small and flat lead SMD plastic package Package height typ. 1 mm High power capability due to clip-bond technology Planar die design Capable for reflow and wave soldering Applications General-purpose rectification Reverse polarity protection Hyperfast switching Freewheeling applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200 V, 2 A hyperfast recovery rectifier - VS-2EFH02-M3X - Nexperia B.V.
Nijmegen, Netherlands
200 V, 2 A hyperfast recovery rectifier
VS-2EFH02-M3X
200 V, 2 A hyperfast recovery rectifier VS-2EFH02-M3X
High power density, hyperfast recovery rectifier with high-efficiency planar technology, encapsulated in a small and flat lead SOD123FL Surface-Mounted Device (SMD) plastic package. Features and benefits Reverse voltage VR ≤ 200 V Forward current IF ≤ 2 A Switching time trr ≤ 25 ns Pt doped lifetime control Low inductance Small and flat lead SMD plastic package Package height typ. 1 mm High power capability due to clip-bond technology Planar die design Capable for reflow and wave soldering Applications General-purpose rectification Reverse polarity protection Hyperfast switching Freewheeling applications

High power density, hyperfast recovery rectifier with high-efficiency planar technology, encapsulated in a small and flat lead SOD123FL Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Reverse voltage VR ≤ 200 V
  • Forward current IF ≤ 2 A
  • Switching time trr ≤ 25 ns
  • Pt doped lifetime control
  • Low inductance
  • Small and flat lead SMD plastic package
  • Package height typ. 1 mm
  • High power capability due to clip-bond technology
  • Planar die design
  • Capable for reflow and wave soldering

Applications

  • General-purpose rectification
  • Reverse polarity protection
  • Hyperfast switching
  • Freewheeling applications
Supplier's Site Datasheet
Single Diodes - 1727-VS-2EFH02-M3XDKR-ND - DigiKey
Thief River Falls, MN, United States
VS-2EFH02-M3/SOD123F L/SOD2

VS-2EFH02-M3/SOD123FL/SOD2

Buy Now Datasheet
Single Diodes - 1727-VS-2EFH02-M3XTR-ND - DigiKey
Thief River Falls, MN, United States
VS-2EFH02-M3/SOD123F L/SOD2

VS-2EFH02-M3/SOD123FL/SOD2

Buy Now Datasheet
Single Diodes - 1727-VS-2EFH02-M3XCT-ND - DigiKey
Thief River Falls, MN, United States
VS-2EFH02-M3/SOD123F L/SOD2

VS-2EFH02-M3/SOD123FL/SOD2

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Rectifiers Diodes
Product Number VS-2EFH02-M3X 1727-VS-2EFH02-M3XDKR-ND
Product Name 200 V, 2 A hyperfast recovery rectifier Single Diodes
Package SOD-123; SOD123FL SOD123FL
RoHS Compliant RoHS
VRRM 200 volts
IFSM 50 amps
IR 2.00E-4 mA
Unlock Full Specs
to access all available technical data

Similar Products

High-speed switching diode - BAS16VY,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
8 suppliers
High-voltage switching diode - BAS521BX - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
5 suppliers
General-purpose quadruple Schottky diode - 1PS88SB48,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
7 suppliers
General-purpose Schottky diode - BAS70,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
9 suppliers