Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-247-3
DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-30CPQ045-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-30CPQ045-N3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 121820-VS-30CPQ045-N
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 540mV @ 15A
Current - Reverse Leakage @ Vr: 1.75mA @ 45V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 500
SCHOTTKY RECTIFIER, DUAL, 45V, TO-247AC; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-247AC; No. of Pins:3Pins; Forward Voltage VF Max:680mV; RoHS Compliant: Yes
DIODE ARR SCHOTT 45V 15A TO247AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 112-VS-30CPQ045-N3-ND | 2085-VS-30CPQ045-N3 | 121820-VS-30CPQ045-N3 | 57AC4338 | VS-30CPQ045-N3 |
| Product Name | Diode Arrays | Diode and Rectifier | Diodes, Rectifiers - Arrays - VS-30CPQ045-N3 | Schottky Rectifier, Dual, 45V, To-247Ac; Repetitive Reverse Voltage Vrrm Max Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package | TO-247; TO-247-3 | Rail/Tube | TO-247; TO-247AC | TO-247; TO-247AC | TO-247 |
| RoHS Compliant | RoHS | RoHS | |||
| IO | 30 amps |