Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole TO-220-3
DIODE ARR SCHOTT 45V 30A TO220-3
Schottky Diodes & Rectifiers 45V 2 x 15A IF C.A. TO-220AB
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 112-VS-25CTQ045-M3-ND | VS-25CTQ045-M3 | VS-25CTQ045-M3 |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode |