Bridge Rectifier Diode, 1 Phase, 1.9A, 100V V(RRM), Silicon, ROHS COMPLIANT, COMPACT, PLASTIC, 2KBB, 4 PIN Product overview: VS-2KBB10R from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.9A, 100V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-2KBB10R can be used for catalog matching and distributor lookup.
Category: Discrete Semiconductor Products-Diodes Bridge Rectifiers
Package: Bulk
Manufacturer: Vishay
Product Status: Active
Diode Type: Single Phase
Technology: Standard
Operating Temperature: -40°C ~ 150°C (TJ)
Mounting Type: Through Hole
Package / Case: 4-SIP, 2KBB
Supplier Device Package: 2KBB
Bridge rectifier,2KBB10R 1.9A 100V
Bridge rectifier,2KBB10R 1.9A 100V
Bridge Rectifier Single Phase Standard 100V Through Hole 2KBB
BRIDGE RECT 1P 100V 1.9A 2KBB
Bridge Rectifiers 100 Volt 1.9 Amp
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 299-VS-2KBB10R | 3952948 | 2KBB10R-ND | VS-2KBB10R | VS-2KBB10R | |
| Product Name | 1.9A 100V Diode and Rectifier | Discrete Semiconductor Products-Diodes Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Package | Bulk | D 37 | 4-SIP, 2KBB | D-37 | ||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 1.9 amps | |||||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |