Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - VS-30CTQ080-1PBF VS-30CTQ080-1PBF

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 763113-VS-30CTQ080-1 PBF Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-262-3 Long Leads, I2Pak, TO-262AA Diode Type: Schottky Current - Reverse Leakage @ Vr: 550μA @ 80V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Family Name: VS-30CTQ080-1 Categories: Discrete Semiconductor Products Manufacturer Package: TO-262 Voltage - Forward (Vf) (Maximum) @ If: 860mV @ 15A Voltage - DC Reverse (Vr) (Maximum): 80V Alternative Parts (Cross-Reference): STPS30M80CR; STPS30SM80CR; STPS41H100CR; ; Introduction Date: April 09, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 763113-VS-30CTQ080-1 PBF Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-262-3 Long Leads, I2Pak, TO-262AA Diode Type: Schottky Current - Reverse Leakage @ Vr: 550μA @ 80V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Family Name: VS-30CTQ080-1 Categories: Discrete Semiconductor Products Manufacturer Package: TO-262 Voltage - Forward (Vf) (Maximum) @ If: 860mV @ 15A Voltage - DC Reverse (Vr) (Maximum): 80V Alternative Parts (Cross-Reference): STPS30M80CR; STPS30SM80CR; STPS41H100CR; ; Introduction Date: April 09, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - VS-30CTQ080-1PBF - 763113-VS-30CTQ080-1PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-30CTQ080-1PBF
763113-VS-30CTQ080-1PBF
Diodes, Rectifiers - Arrays - VS-30CTQ080-1PBF 763113-VS-30CTQ080-1PBF
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 763113-VS-30CTQ080-1 PBF Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-262-3 Long Leads, I2Pak, TO-262AA Diode Type: Schottky Current - Reverse Leakage @ Vr: 550μA @ 80V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Family Name: VS-30CTQ080-1 Categories: Discrete Semiconductor Products Manufacturer Package: TO-262 Voltage - Forward (Vf) (Maximum) @ If: 860mV @ 15A Voltage - DC Reverse (Vr) (Maximum): 80V Alternative Parts (Cross-Reference): STPS30M80CR; STPS30SM80CR; STPS41H100CR; ; Introduction Date: April 09, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 763113-VS-30CTQ080-1PBF
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 550μA @ 80V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: VS-30CTQ080-1
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-262
Voltage - Forward (Vf) (Maximum) @ If: 860mV @ 15A
Voltage - DC Reverse (Vr) (Maximum): 80V
Alternative Parts (Cross-Reference): STPS30M80CR; STPS30SM80CR; STPS41H100CR; ;
Introduction Date: April 09, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Diode Arrays - VS-30CTQ080-1PBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 80V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Diode Array 1 Pair Common Cathode Schottky 80V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Buy Now Datasheet
80V 15A Diode and Rectifier - 286-VS-30CTQ080-1PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80V 15A Diode and Rectifier
286-VS-30CTQ080-1PBF
80V 15A Diode and Rectifier 286-VS-30CTQ080-1PBF
DIODE ARR SCHOTT 80V 15A TO262-3 Product overview: VS-30CTQ080-1PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-30CTQ080-1PBF can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 80V 15A TO262-3 Product overview: VS-30CTQ080-1PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-30CTQ080-1PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-30CTQ080-1PBF - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-30CTQ080-1PBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-30CTQ080-1PBF
DIODE ARR SCHOTT 80V 15A TO262-3

DIODE ARR SCHOTT 80V 15A TO262-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 763113-VS-30CTQ080-1PBF VS-30CTQ080-1PBF-ND 286-VS-30CTQ080-1PBF VS-30CTQ080-1PBF
Product Name Diodes, Rectifiers - Arrays - VS-30CTQ080-1PBF Diode Arrays 80V 15A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Schottky
VF 0.8600 volts 0.8600 volts
VR 80 volts
IR 0.5500 mA
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - BAS70-06B5000 - 863461-BAS70-06B5000 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YG872C20R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8900 volts
View Details
High-voltage switching diodes - BAS21VD,135 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
7 suppliers
MPPC (SiPMs) / MPPC arrays - S14422-3050DG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-8)
View Details