Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Arrays VS-30CTH02STRL-M3

Description
Win Source Part Number: 1176201-VS-30CTH02ST RL-M3 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: FRED Pt® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 15 A Reverse Recovery Time (trr): 35 ns Current - Reverse Leakage @ Vr: 10 µA @ 200 V Operating Temperature - Junction: -65°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263AB (D2PAK) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: VS-30CTH02STRL-M3-ND ,112-VS-30CTH02STRL- M3TR,112-VS-30CTH02S TRL-M3CT,112-VS-30CT H02STRL-M3DKR Base Product Number: 30CTH02
Request a Quote Datasheet
Description
Win Source Part Number: 1176201-VS-30CTH02ST RL-M3 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: FRED Pt® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 15 A Reverse Recovery Time (trr): 35 ns Current - Reverse Leakage @ Vr: 10 µA @ 200 V Operating Temperature - Junction: -65°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263AB (D2PAK) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: VS-30CTH02STRL-M3-ND ,112-VS-30CTH02STRL- M3TR,112-VS-30CTH02S TRL-M3CT,112-VS-30CT H02STRL-M3DKR Base Product Number: 30CTH02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1176201-VS-30CTH02STRL-M3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1176201-VS-30CTH02STRL-M3
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1176201-VS-30CTH02STRL-M3
Win Source Part Number: 1176201-VS-30CTH02ST RL-M3 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: FRED Pt® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 15 A Reverse Recovery Time (trr): 35 ns Current - Reverse Leakage @ Vr: 10 µA @ 200 V Operating Temperature - Junction: -65°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263AB (D2PAK) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: VS-30CTH02STRL-M3-ND ,112-VS-30CTH02STRL- M3TR,112-VS-30CTH02S TRL-M3CT,112-VS-30CT H02STRL-M3DKR Base Product Number: 30CTH02

Win Source Part Number: 1176201-VS-30CTH02STRL-M3
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: FRED Pt®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 15 A
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 10 µA @ 200 V
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263AB (D2PAK)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VS-30CTH02STRL-M3-ND,112-VS-30CTH02STRL-M3TR,112-VS-30CTH02STRL-M3CT,112-VS-30CTH02STRL-M3DKR
Base Product Number: 30CTH02

Buy Now Datasheet
15A 200V Diode and Rectifier - 2085-VS-30CTH02STRL-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15A 200V Diode and Rectifier
2085-VS-30CTH02STRL-M3
15A 200V Diode and Rectifier 2085-VS-30CTH02STRL-M3
Rectifier Diode, 1 Phase, 2 Element, 15A, 200V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-30CTH02STRL-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 200V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-30CTH02STRL- M3 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 2 Element, 15A, 200V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-30CTH02STRL-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 200V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-30CTH02STRL-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 112-VS-30CTH02STRL-M3CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 200V 15A TO263AB

DIODE ARRAY GP 200V 15A TO263AB

Buy Now Datasheet
Diode Arrays - 112-VS-30CTH02STRL-M3DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 200V 15A TO263AB

DIODE ARRAY GP 200V 15A TO263AB

Buy Now Datasheet
Diode Arrays - 112-VS-30CTH02STRL-M3TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 200V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Standard 200V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers 200V 2 x 15A IF TO-220AB 200A IFSM

Rectifiers 200V 2 x 15A IF TO-220AB 200A IFSM

Buy Now Datasheet
Diode Arrays VS-30CTH02STRL-M3
DIODE ARRAY GP 200V 15A D2PAK

DIODE ARRAY GP 200V 15A D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-30CTH02STRL-M3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-30CTH02STRL-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-30CTH02STRL-M3
DIODE ARRAY GP 200V 15A TO263AB

DIODE ARRAY GP 200V 15A TO263AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number 1176201-VS-30CTH02STRL-M3 2085-VS-30CTH02STRL-M3 112-VS-30CTH02STRL-M3CT-ND VS-30CTH02STRL-M3 VS-30CTH02STRL-M3 VS-30CTH02STRL-M3
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 15A 200V Diode and Rectifier Diode Arrays Rectifiers Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.05 volts 1.05 volts 1.05 volts
VR 200 volts 200 volts
IR 0.0100 mA 0.0100 mA
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14160-6050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - HSU119-1URF-E - 873989-HSU119-1URF-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: MS838C04 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5300 volts
View Details
Schottky Diodes & Rectifiers - 9056140 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; High Voltage
RoHS Compliant RoHS
View Details