Vishay Intertechnology, Inc. Single Diodes VS-2EMH02HM3/5AT

Description
DIODE GEN PURP 200V 2A DO214AC
Request a Quote Datasheet
Description
DIODE GEN PURP 200V 2A DO214AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-VS-2EMH02HM3/5ATCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE GEN PURP 200V 2A DO214AC

DIODE GEN PURP 200V 2A DO214AC

Buy Now Datasheet
Single Diodes - 112-VS-2EMH02HM3/5ATDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 200V 2A DO214AC

DIODE STANDARD 200V 2A DO214AC

Buy Now Datasheet
Single Diodes - 112-VS-2EMH02HM3/5ATTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 2A Surface Mount DO-214AC (SMA)

Diode Standard 200V 2A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers fred 200V 2A - SMA

Rectifiers fred 200V 2A - SMA

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - VS-2EMH02HM3/5AT - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-2EMH02HM3/5AT
Discrete Semiconductor Products - Diodes - Rectifiers VS-2EMH02HM3/5AT
DIODE GEN PURP 200V 2A DO214AC

DIODE GEN PURP 200V 2A DO214AC

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers Rectifiers
Product Number 112-VS-2EMH02HM3/5ATCT-ND VS-2EMH02HM3/5AT VS-2EMH02HM3/5AT
Product Name Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B482E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Assembly - SP200S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 3.30E-4 to 5.00E-4 amps
View Details
Low-leakage double diode - BAV170VL - Nexperia B.V.
Specs
Diode Applications Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Diode and Rectifier - 280-12FR120M - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
View Details
2 suppliers