Vishay Precision Group 100V 15A Diode and Rectifier VS-30CTQ100SPBF

Description
DIODE ARR SCHOT 100V 15A TO263AB Product overview: VS-30CTQ100SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-30CTQ100SPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOT 100V 15A TO263AB Product overview: VS-30CTQ100SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-30CTQ100SPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 15A Diode and Rectifier - 286-VS-30CTQ100SPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 15A Diode and Rectifier
286-VS-30CTQ100SPBF
100V 15A Diode and Rectifier 286-VS-30CTQ100SPBF
DIODE ARR SCHOT 100V 15A TO263AB Product overview: VS-30CTQ100SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-30CTQ100SPBF can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 100V 15A TO263AB Product overview: VS-30CTQ100SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-30CTQ100SPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 30CTQ100SPBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
30CTQ100SPBF-ND
Diode Arrays 30CTQ100SPBF-ND
Diode Array 1 Pair Common Cathode Schottky 100V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 100V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diodes, Rectifiers - Arrays - VS-30CTQ100SPBF - 1004893-VS-30CTQ100SPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-30CTQ100SPBF
1004893-VS-30CTQ100SPBF
Diodes, Rectifiers - Arrays - VS-30CTQ100SPBF 1004893-VS-30CTQ100SPBF
Manufacturer: Vishay Win Source Part Number: 1004893-VS-30CTQ100S PBF Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 860mV @ 15A Current - Reverse Leakage @ Vr: 550μA @ 100V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Vishay
Win Source Part Number: 1004893-VS-30CTQ100SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 860mV @ 15A
Current - Reverse Leakage @ Vr: 550μA @ 100V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Diode Schottky 100V 30A Automotive 3-Pin(2+Tab) D2PAK Tube - 884-VS-30CTQ100SPBF - Utmel Electronic Limited
Hong Kong, China
Diode Schottky 100V 30A Automotive 3-Pin(2+Tab) D2PAK Tube
884-VS-30CTQ100SPBF
Diode Schottky 100V 30A Automotive 3-Pin(2+Tab) D2PAK Tube 884-VS-30CTQ100SPBF
Diode Schottky 100V 30A Automotive 3-Pin(2+Tab) D2PAK Tube

Diode Schottky 100V 30A Automotive 3-Pin(2+Tab) D2PAK Tube

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - VS-30CTQ100SPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-30CTQ100SPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-30CTQ100SPBF
DIODE ARR SCHOT 100V 15A TO263AB

DIODE ARR SCHOT 100V 15A TO263AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Schottky Diodes Rectifiers
Product Number 286-VS-30CTQ100SPBF 30CTQ100SPBF-ND 1004893-VS-30CTQ100SPBF 884-VS-30CTQ100SPBF VS-30CTQ100SPBF
Product Name 100V 15A Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - VS-30CTQ100SPBF Diode Schottky 100V 30A Automotive 3-Pin(2+Tab) D2PAK Tube Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK; D2PAK D2PAK; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB D2PAK
RoHS Compliant RoHS RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Arrangement Common Catode
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data