Vishay Intertechnology, Inc. Schottky 50V 3.3A Diode and Rectifier VS-31DQ05TR

Description
DIODE SCHOTTKY 50V 3.3A C-16 Product overview: VS-31DQ05TR from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 3.3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 3.3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-31DQ05TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 50V 3.3A C-16 Product overview: VS-31DQ05TR from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 3.3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 3.3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-31DQ05TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 50V 3.3A Diode and Rectifier - 280-VS-31DQ05TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 50V 3.3A Diode and Rectifier
280-VS-31DQ05TR
Schottky 50V 3.3A Diode and Rectifier 280-VS-31DQ05TR
DIODE SCHOTTKY 50V 3.3A C-16 Product overview: VS-31DQ05TR from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 3.3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 3.3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-31DQ05TR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 50V 3.3A C-16 Product overview: VS-31DQ05TR from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 3.3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 3.3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-31DQ05TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 31DQ05TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31DQ05TR-ND
Single Diodes 31DQ05TR-ND
Diode Schottky 50V 3.3A Through Hole C-16

Diode Schottky 50V 3.3A Through Hole C-16

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-31DQ05TR - 906541-VS-31DQ05TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-31DQ05TR
906541-VS-31DQ05TR
Diodes, Rectifiers - Single - VS-31DQ05TR 906541-VS-31DQ05TR
Manufacturer: Vishay Win Source Part Number: 906541-VS-31DQ05TR Features: Diode Schottky 50 V 3.3A Through Hole C-16 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-201AD, Axial Package: Reel - TR Mounting: Through Hole Part Status: Obsolete Family Name: 31DQ05 Categories: Discrete Semiconductor Products Case / Package: C-16 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1200 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 31DQ05TR, VS-31DQ05TR-ND, VS31DQ05TR, VS31DQ05TR-ND

Manufacturer: Vishay
Win Source Part Number: 906541-VS-31DQ05TR
Features: Diode Schottky 50 V 3.3A Through Hole C-16
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-201AD, Axial
Package: Reel - TR
Mounting: Through Hole
Part Status: Obsolete
Family Name: 31DQ05
Categories: Discrete Semiconductor Products
Case / Package: C-16
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1200
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 31DQ05TR, VS-31DQ05TR-ND, VS31DQ05TR, VS31DQ05TR-ND

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Rectifiers Diodes Schottky Diodes
Product Number 280-VS-31DQ05TR 31DQ05TR-ND 906541-VS-31DQ05TR
Product Name Schottky 50V 3.3A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - VS-31DQ05TR
Package Tape & Reel (TR) C-16
Unlock Full Specs
to access all available technical data

Similar Products

35V Diode and Rectifier - 284-BA 892-02V E6433 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
Tj 150 C (302 F)
View Details
3 suppliers
Schottky barrier double diode - BAT160S-QX - Nexperia B.V.
Specs
Package SOT223; SOT223 SOT223
RoHS Compliant RoHS
IFSM 10 amps
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: TP869C10R - Fuji Electric Corp. of America
Specs
Package T-Pack(L)
IO 40 amps
VRRM 100 volts
View Details
B48-2 and B48-2T Series B485E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details