Diode Standard, Reverse Polarity 1200V 320A Stud Mount DO-205AB (DO-9)
STANDARD DIODE, 320A 1.2KV DO-205AB; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:320A; Forward Voltage Max:1.33V; Diode Module Configuration:-; Diode Case Style:DO-205AB; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes
DIODE GP REV 1.2KV 320A DO205AB
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 240UR120D-ND | 75C9034 | VS-240UR120D | VS-240UR120D |
| Product Name | Single Diodes | Standard Diode, 320A 1.2Kv Do-205Ab; Repetitive Peak Reverse Voltage Vishay | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 180 C (-40 to 356 F) | |||
| RoHS Compliant | RoHS | |||
| VF | 1.33 volts | 1.33 volts |