Win Source Part Number: 998171-VS-30CTH02S-M
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: FRED Pt®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 15 A
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 10 µA @ 200 V
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263AB (D2PAK)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VS-30CTH02S-M3GI
Base Product Number: 30CTH02
Diode Array 1 Pair Common Cathode Standard 200V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Rectifier Diode, 1 Phase, 2 Element, 15A, 200V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-30CTH02S-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30CTH02S-M3 can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 200V 15A TO263AB
Rectifiers 200V 30A TO-263 Fred Pt
RECTIFIER, DUAL, 30A, 200V, TO-263AB; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):30A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:1.05V; Reverse Recovery Time trr Max:35ns; Forward Surge RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 998171-VS-30CTH02S-M3 | VS-30CTH02S-M3GI-ND | 280-VS-30CTH02S-M3 | VS-30CTH02S-M3 | VS-30CTH02S-M3 | 68AC5607 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | 15A 200V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Rectifier, Dual, 30A, 200V, To-263Ab; Repetitive Reverse Voltage Vrrm Max Vishay |
| Diode Type | Standard | |||||
| VF | 1.05 volts | 1.05 volts | 1.05 volts | |||
| VR | 200 volts | |||||
| IR | 0.0100 mA | |||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) |