Manufacturer: Vishay General Semiconductor - Diodes Division
Category: Discrete Semiconductor Products- Diodes Rectifiers- Diode Arrays
Series: FRED Pt®
Package: Tube
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Operating Temperature: -65°C ~ 175°C
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
Diode Array 1 Pair Common Cathode Standard 300V 15A Through Hole TO-220-3
300V 15A 2-Element Rectifier Diode TO-220AB Product overview: VS-30CTH03-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30CTH03-M3 can be used for catalog matching and distributor lookup.
DIODE FRED 300V 15A TO220
Rectifiers 300V 30A TO-220 Fred Pt
DIODE ARRAY GP 300V 15A TO220-3
RECTIFIER, DUAL, 30A, 300V, TO-220AB; Repetitive Reverse Voltage Vrrm Max:300V; Forward Current If(AV):30A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:36ns; Forward Surge RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | VS-30CTH03-M3GI-ND | 280-VS-30CTH03-M3 | VS-30CTH03-M3 | VS-30CTH03-M3 | VS-30CTH03-M3 | 68AC5608 | |
| Product Name | Discrete Semiconductor Products- Diodes Rectifiers- Diode Arrays | Diode Arrays | 300V 15A Diode and Rectifier | Diode Arrays | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Dual, 30A, 300V, To-220Ab; Repetitive Reverse Voltage Vrrm Max Vishay |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | ||||
| Package | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220AB-3 | TO-220 | |||
| Arrangement | Common Catode | ||||||
| RoHS Compliant | RoHS | RoHS | |||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts |