Vishay Precision Group Diode Arrays VS-25CTQ035SPBF

Description
Diode Array 1 Pair Common Cathode Schottky 35V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 35V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 25CTQ035SPBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
25CTQ035SPBF-ND
Diode Arrays 25CTQ035SPBF-ND
Diode Array 1 Pair Common Cathode Schottky 35V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 35V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
35V 30A Diode and Rectifier - 286-VS-25CTQ035SPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
35V 30A Diode and Rectifier
286-VS-25CTQ035SPBF
35V 30A Diode and Rectifier 286-VS-25CTQ035SPBF
DIODE ARR SCHOTT 35V 30A TO263AB Product overview: VS-25CTQ035SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-25CTQ035SPBF can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 35V 30A TO263AB Product overview: VS-25CTQ035SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-25CTQ035SPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - VS-25CTQ035SPBF - 761984-VS-25CTQ035SPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-25CTQ035SPBF
761984-VS-25CTQ035SPBF
Diodes, Rectifiers - Arrays - VS-25CTQ035SPBF 761984-VS-25CTQ035SPBF
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 761984-VS-25CTQ035SP BF Packaging: Tube Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Schottky Current - Reverse Leakage @ Vr: 1.75mA @ 35V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Family Name: VS-25CTQ035S Categories: Discrete Semiconductor Products Manufacturer Package: D2PAK Voltage - Forward (Vf) (Maximum) @ If: 710mV @ 30A Voltage - DC Reverse (Vr) (Maximum): 35V Alternative Parts (Cross-Reference): MBRS2535CT; 30CTQ035S-T4; 30CTQ035S-GT4; ; Introduction Date: April 09, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 761984-VS-25CTQ035SPBF
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 1.75mA @ 35V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Family Name: VS-25CTQ035S
Categories: Discrete Semiconductor Products
Manufacturer Package: D2PAK
Voltage - Forward (Vf) (Maximum) @ If: 710mV @ 30A
Voltage - DC Reverse (Vr) (Maximum): 35V
Alternative Parts (Cross-Reference): MBRS2535CT; 30CTQ035S-T4; 30CTQ035S-GT4; ;
Introduction Date: April 09, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-25CTQ035SPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-25CTQ035SPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-25CTQ035SPBF
DIODE ARR SCHOTT 35V 30A TO263AB

DIODE ARR SCHOTT 35V 30A TO263AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number 25CTQ035SPBF-ND 286-VS-25CTQ035SPBF 761984-VS-25CTQ035SPBF VS-25CTQ035SPBF
Product Name Diode Arrays 35V 30A Diode and Rectifier Diodes, Rectifiers - Arrays - VS-25CTQ035SPBF Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tube D2PAK
RoHS Compliant RoHS
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data