Bridge Rectifier Single Phase Standard 200V QC Terminal D-34
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 762031-VS-26MB20A
Packaging: Bulk
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-Square, D-34
Mounting: QC Terminal
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 25A
Current - Reverse Leakage @ Vr: 10μA @ 200V
Family Name: VS-26MB20A
Categories: Discrete Semiconductor Products
Manufacturer Package: D-34
Voltage - Peak Reverse (Maximum): 200V
Alternative Parts (Cross-Reference): DBA250C; GBPC3502M; GBPC2502M; ;
ECCN: EAR99
Country of Origin: India
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Bridge Rectifier Diode, 1 Phase, 25A, 200V V(RRM), Silicon, ROHS COMPLIANT, D-34, 4 PIN Product overview: VS-26MB20A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25A, 200V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-26MB20A can be used for catalog matching and distributor lookup.
Bridge rectifier,26MB20A 25A 200V
Bridge rectifier,26MB20A 25A 200V
Bridge Rectifiers 200 Volt 25 Amp
BRIDGE RECT 1PHASE 200V 25A D-34
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 26MB20A-ND | 762031-VS-26MB20A | 299-VS-26MB20A | 2278637 | VS-26MB20A | VS-26MB20A |
| Product Name | Bridge Rectifiers | Bridge Rectifiers - VS-26MB20A | 25A 200V Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | Bridge | ||||
| Package | 4-Square, D-34 | Bulk | D 34 | D-34 | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||
| Diode Type | Single Phase |