DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 100 150 200 250 300 350 360 370 380 390 400 401 402 403 404 405 406 407 408 409 410 411 412 413 417
Product Name Notes
10A 1200V SIC ZERO QRR SINGLE TJ
11V Clamp 100A (8/20µs) Ipp Tvs Diode Surface Mount SMD2012
12V Clamp 50A (8/20µs) Ipp Tvs Diode Surface Mount SMD1006
15A 1200V SIC ZERO QRR SINGLE TJ
19V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2, SOD-962, SMD0603
20A 1200V SIC ZERO QRR SINGLE TJ
3A, 200V, FRED HYPERFAST RECTIFI
58.1V Clamp 3.4A Ipp Tvs Diode Surface Mount PMDE
5A 1200V SIC ZERO QRR SINGLE TJM
64.5V Clamp 3.1A Ipp Tvs Diode Surface Mount PMDE
650 V POWER SIC GEN 3 MERGED PIN
69.4V Clamp 2.8A Ipp Tvs Diode Surface Mount PMDE
7.5V Clamp 2.8A (8/20µs) Ipp Tvs Diode Surface Mount SMD0402
7.6V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SMD0402
77.4V Clamp 2.5A Ipp Tvs Diode Surface Mount PMDE
8.2V Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2, SOD-962, SMD0603
8.5V Clamp 8.2A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2, SOD-962, SMD0603
8V Clamp 3.3A (8/20µs) Ipp Tvs Diode Surface Mount SMD0402
8V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2, SOD-962, SMD0603
Bridge Rectifier Single Phase Standard 1.2kV QC Terminal D-34
Bridge Rectifier Single Phase Standard 1.4kV QC Terminal D-34
Bridge Rectifier Single Phase Standard 1.6kV QC Terminal D-34
Bridge Rectifier Single Phase Standard 100V QC Terminal D-34
Bridge Rectifier Single Phase Standard 1kV QC Terminal D-34
Bridge Rectifier Single Phase Standard 200V QC Terminal D-34
Bridge Rectifier Single Phase Standard 400V QC Terminal D-34
Bridge Rectifier Single Phase Standard 50V QC Terminal D-34
Bridge Rectifier Single Phase Standard 600V QC Terminal D-34
Bridge Rectifier Single Phase Standard 800V QC Terminal D-34
Bridge Rectifier Three Phase Standard 1.2kV QC Terminal D-63
Bridge Rectifier Three Phase Standard 1.4kV QC Terminal D-63
Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount 12-MTP Pressfit
Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount 7-MTPB
Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount MT-K
Bridge Rectifier Three Phase Standard 1.6kV QC Terminal D-63
Bridge Rectifier Three Phase Standard 100V QC Terminal D-63
Bridge Rectifier Three Phase Standard 1kV QC Terminal D-63
Bridge Rectifier Three Phase Standard 200V QC Terminal D-63
Bridge Rectifier Three Phase Standard 400V QC Terminal D-63
Bridge Rectifier Three Phase Standard 600V QC Terminal D-63
Bridge Rectifier Three Phase Standard 800V QC Terminal D-63
DIODE ARR SCHOT 100V 20A TO263AB
DIODE ARR SCHOT 150V 20A TO263AB
DIODE ARR SCHOTT 45V 20A TO263AB
DIODE ARR SCHOTT 60V 20A TO263AB
DIODE ARR SCHOTT 60V 40A TO247AC
DIODE ARR SIC 650V 10A TO-247AD
DIODE ARR SIC 650V 20A TO-247AD
Diode Array 1 Pair Common Cathode Schottky 100V 200A Chassis Mount TO-244AB
Diode Array 1 Pair Common Cathode Schottky 100V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Schottky 100V 40A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 135V 400A Chassis Mount TO-244AB
Diode Array 1 Pair Common Cathode Schottky 150V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 150V 20A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 150V 20A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Schottky 150V 400A Chassis Mount TO-244AB
Diode Array 1 Pair Common Cathode Schottky 15V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 15V 20A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 15V 20A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 15V 20A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Schottky 20V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 20V 20A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 20V 20A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Schottky 30V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 30V 20A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 30V 20A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Schottky 30V 220A Chassis Mount TO-244AB
Diode Array 1 Pair Common Cathode Schottky 35V 20A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 35V 40A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 40V 20A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 40V 40A Chassis Mount TO-244AB
Diode Array 1 Pair Common Cathode Schottky 40V 40A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 45V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Schottky 45V 400A Chassis Mount TO-244AB
Diode Array 1 Pair Common Cathode Schottky 45V 40A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 50V 20A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 50V 40A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 60V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 60V 20A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 60V 20A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 60V 20A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Schottky 60V 40A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 80V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 80V 20A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 80V 40A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Standard 100V 2A Surface Mount TO-277, 3-PowerDFN
Diode Array 1 Pair Common Cathode Standard 200V 2A Surface Mount TO-277, 3-PowerDFN
DIODE ARRAY SIC 650V 8A TO-247AD
DIODE GEN PURP 100V 3A DO221AC
DIODE GEN PURP 100V 3A SLIMSMAW
DIODE GEN PURP 100V 4A TO277A
DIODE GEN PURP 200V 3A DO214AB
DIODE GEN PURP 200V 3A DO221AC
DIODE GEN PURP 200V 3A SLIMSMAW
DIODE GEN PURP 600V 3A DO214AA
DIODE GEN PURP 600V 3A DO214AC
DIODE GEN PURP 600V 4A DO214AB
DIODE MOD SCHOTT 200V 551A TO244
DIODE SIL CARB 1200V 10A TO220AC
DIODE SIL CARB 1200V 10A TO247AD
DIODE SIL CARB 1200V 10A TO263AB
DIODE SIL CARB 1200V 15A TO220AC
DIODE SIL CARB 1200V 15A TO247AD
DIODE SIL CARB 1200V 15A TO263AB
DIODE SIL CARB 1200V 20A TO220AC
DIODE SIL CARB 1200V 20A TO247AD
DIODE SIL CARB 1200V 20A TO263AB
DIODE SIL CARB 1200V 30A TO247AD
DIODE SIL CARB 1200V 40A TO247AD
DIODE SIL CARB 1200V 5A TO220AC
DIODE SIL CARB 1200V 5A TO247AD
DIODE SIL CARB 1200V 5A TO263AB
DIODE SIL CARB 650V 10A SLIMDPAK
DIODE SIL CARB 650V 10A TO220AC
DIODE SIL CARB 650V 12A TO220AC
DIODE SIL CARB 650V 12A TO263AB
DIODE SIL CARB 650V 16A TO220AC
DIODE SIL CARB 650V 16A TO263AB
DIODE SIL CARB 650V 20A TO220AC
DIODE SIL CARB 650V 20A TO263AB
DIODE SIL CARB 650V 4A SLIMDPAK
DIODE SIL CARB 650V 4A TO220AC
DIODE SIL CARB 650V 4A TO263AB
DIODE SIL CARB 650V 6A SLIMDPAK
DIODE SIL CARB 650V 6A TO220AC
DIODE SIL CARB 650V 6A TO263AB
DIODE SIL CARB 650V 8A SLIMDPAK
DIODE SIL CARB 650V 8A TO220AC
DIODE SIL CARB 650V 8A TO263AB
Diode Standard 1000V 40A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 1000V 40A Through Hole TO-247AC Modified
DIODE STANDARD 100V 3A DO214AB
DIODE STANDARD 100V 3A DO221AC
DIODE STANDARD 100V 3A SLIMSMAW
Diode Standard 100V 3A Surface Mount DO-214AB (SMC)
Diode Standard 100V 3A Surface Mount DO-221AC (SlimSMA)
Diode Standard 100V 3A Surface Mount SlimSMAW (DO-221AD)
Diode Standard 100V 40A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 100V 4A Surface Mount SlimDPAK
Diode Standard 100V 4A Surface Mount TO-277A (SMPC)
DIODE STANDARD 100V 4A TO277A
Diode Standard 1200V 35A Through Hole TO-247AD
Diode Standard 1200V 400A Stud Mount DO-205AB (DO-9)
Diode Standard 1200V 40A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 1200V 40A Through Hole TO-247AC Modified
Diode Standard 1200V 45A Through Hole TO-247AD (TO-3P)
Diode Standard 1200V 45A Through Hole TO-247AD
Diode Standard 1200V 50A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 1200V 50A Stud Mount DO-203AB (DO-5)
Diode Standard 1400V 40A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 1400V 50A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 1400V 50A Stud Mount DO-203AB (DO-5)
Diode Standard 1600V 400A Stud Mount DO-205AB (DO-9)
Diode Standard 1600V 40A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 1600V 40A Through Hole TO-247AC Modified
Diode Standard 1600V 40A Through Hole TO-247AC
Diode Standard 1600V 45A Through Hole TO-247AD
DIODE STANDARD 1600V 45A TO247AD
Diode Standard 1600V 50A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 1600V 50A Stud Mount DO-203AB (DO-5)
DIODE STANDARD 200V 3A DFN3820A
DIODE STANDARD 200V 3A DO214AB
DIODE STANDARD 200V 3A DO221AC
DIODE STANDARD 200V 3A SLIMSMAW
Diode Standard 200V 3A Surface Mount DO-214AB (SMC)
Diode Standard 200V 3A Surface Mount DO-221AC (SlimSMA)
Diode Standard 200V 3A Surface Mount SlimSMAW (DO-221AD)
Diode Standard 200V 40A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 200V 40A Through Hole TO-247AC Modified
Diode Standard 200V 4A Surface Mount D-PAK (TO-252AA)
Diode Standard 200V 4A Surface Mount SlimDPAK
Diode Standard 200V 4A Surface Mount TO-277A (SMPC)
Diode Standard 400V 40A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 400V 40A Through Hole TO-247AC Modified
Diode Standard 400V 50A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 400V 50A Stud Mount DO-203AB (DO-5)
Diode Standard 600V 35A Through Hole TO-247AD
DIODE STANDARD 600V 3A DO214AA
DIODE STANDARD 600V 3A DO214AC
DIODE STANDARD 600V 3A DO221AC
Diode Standard 600V 3A Surface Mount DO-214AA (SMB)
Diode Standard 600V 3A Surface Mount DO-214AC (SMA)
Diode Standard 600V 3A Surface Mount DO-221AC (SlimSMA)
Diode Standard 600V 40A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 600V 40A Through Hole TO-247AC Modified
Diode Standard 600V 45A Through Hole TO-247AD
DIODE STANDARD 600V 4A DO214AB
Diode Standard 600V 4A Surface Mount DO-214AA (SMB)
Diode Standard 600V 4A Surface Mount DO-214AB (SMC)
Diode Standard 800V 400A Stud Mount DO-205AB (DO-9)
Diode Standard 800V 40A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 800V 40A Through Hole TO-247AC Modified
Diode Standard 800V 45A Through Hole TO-247AD
Diode Standard 800V 50A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 800V 50A Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 1000V 40A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 100V 40A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 1200V 400A Stud Mount DO-205AB (DO-9)
Diode Standard, Reverse Polarity 1200V 40A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 1200V 50A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 1200V 50A Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 1400V 40A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 1400V 50A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 1400V 50A Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 1600V 400A Stud Mount DO-205AB (DO-9)
Diode Standard, Reverse Polarity 1600V 40A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 1600V 50A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 1600V 50A Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 200V 40A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 400V 40A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 400V 50A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 400V 50A Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 600V 40A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 800V 400A Stud Mount DO-205AB (DO-9)
Diode Standard, Reverse Polarity 800V 40A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 800V 50A Chassis, Stud Mount DO-203AB (DO-5)
RECTIFIER, SIC G4 TO-247 3L
RECTIFIER, SIC, 1200V, 10A, SING
RECTIFIER, SIC, 1200V, 15A, SING
RECTIFIER, SIC, 1200V, 1A, SINGL
RECTIFIER, SIC, 1200V, 2A, SINGL
RECTIFIER, SIC, 1200V, 30A, SING
RECTIFIER, SIC, 650V, 12A, SINGL
RECTIFIER, SIC, 650V, 16A, SINGL
RECTIFIER, SIC, 650V, 20A, SINGL
RECTIFIER, SIC, 650V, 2A, SINGLE
RECTIFIER, SIC, 650V, 2X10A, DUA
RECTIFIER, SIC, 650V, 2X16A, DUA
RECTIFIER, SIC, 650V, 2X20A, DUA
RECTIFIER, SIC, 650V, 30A, SINGL
RECTIFIER, SIC, 650V, 6A, SINGLE
RECTIFIER, SIC, 650V, 8A, SINGLE
RECTIFIER, SILICON CARBIDE, 1200
RECTIFIER, SILICON CARBIDE, 650V
RF DIODE SCHOTTKY 650V 105W SMPD
RF DIODE SCHOTTKY 650V 111W SMPD
RF DIODE SCHOTTKY 650V 114W SMPD
RF DIODE SCHOTTKY 650V 57W SMPD
RF DIODE SCHOTTKY 650V 72W SMPD
RF DIODE SCHOTTKY 650V 79W SMPD
RF DIODE SCHOTTKY 650V 81W SMPD
SIC-G3-SLIMDPAK 2L
TVS DIODE 36VWM 58.1VC PMDE
TVS DIODE 40VWM 64.5VC PMDE
TVS DIODE 43VWM 69.4VC PMDE
TVS DIODE 48VWM 77.4VC PMDE

<< Prev Next >>