Diode Schottky 45V 240A Chassis Mount
Schottky Diodes & Rectifiers 240 Amp 45 Volt Product overview: VS-241NQ045PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-241NQ045PBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1279808-VS-241NQ045P
Packaging: Bulk
Mounting Style: Chassis Mount
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 240A
Categories: Discrete Semiconductor Products
Supplier Device Package: D-67
Manufacturer Homepage: www.vishay.com
Manufacturer Package: D-67 HALF-PAK
Voltage - DC Reverse (Vr) (Maximum): 45V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 800mV at 240A
Current - Reverse Leakage at Vr: 20mA at 45V
Capacitance at Vr, F: 14800pF at 5V, 1MHz
Schottky Diodes & Rectifiers 240 Amp 45 Volt
DIODE SCHOTTKY 45V 240A D-67
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | VS-241NQ045PBF-ND | 2085-VS-241NQ045PBF | 1279808-VS-241NQ045PBF | VS-241NQ045PBF | VS-241NQ045PBF |
| Product Name | Single Diodes | Schottky Diode and Rectifier | Diodes, Rectifiers - Single - VS-241NQ045PBF | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | D-67 | |||
| RoHS Compliant | RoHS | ||||
| IO | 240 amps |