Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 762033-VS-26MB60A
Packaging: Bulk
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-Square, D-34
Mounting: QC Terminal
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 25A
Current - Reverse Leakage @ Vr: 10μA @ 600V
Family Name: VS-26MB60A
Categories: Discrete Semiconductor Products
Manufacturer Package: D-34
Voltage - Peak Reverse (Maximum): 600V
Alternative Parts (Cross-Reference): DBA250G; DBD250G; 683-6; ;
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Bridge rectifier,26MB60A 25A 600V
Bridge rectifier,26MB60A 25A 600V
25A 600V Bridge Rectifier Diode, 1-Phase, D-34 Package Product overview: VS-26MB60A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25A, 600V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-26MB60A can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 600V QC Terminal D-34
BRIDGE RECTIFIER DIODE, SINGLE, 600 V, 25 A, MODULE, 1.11 V, 4 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
DALE Semiconductors VS-26MB60A
Bridge Rectifiers 600 Volt 25 Amp
BRIDGE RECT 1PHASE 600V 25A D-34
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 762033-VS-26MB60A | 2278659 | 299-VS-26MB60A | 26MB60A-ND | 73968969 | VS-26MB60A | VS-26MB60A |
| Product Name | Bridge Rectifiers - VS-26MB60A | Bridge Rectifiers | 25A 600V Diode and Rectifier | Bridge Rectifiers | Bridge Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Diode Type | Single Phase | ||||||
| IR | 0.0100 mA | ||||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Rectifier Configuration / Technology | Bridge | Bridge |