DIODE STANDARD 600V 30A TO263AB
DIODE GEN PURP 600V 30A TO263AB
Diode Standard 600V 30A Surface Mount TO-263AB (D²PAK)
Rectifiers 600V 30A IF TO-220AC 200A IFSM Product overview: VS-30ETH06STRR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A, 200A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, 200A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-30ETH06STRR-
Rectifiers 600V 30A IF TO-220AC 200A IFSM
DIODE GEN PURP 600V 30A TO263AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 112-VS-30ETH06STRR-M3DKR-ND | 2085-VS-30ETH06STRR-M3 | VS-30ETH06STRR-M3 | VS-30ETH06STRR-M3 |
| Product Name | Single Diodes | 600V 30A 200A Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) |