Vishay Precision Group Diodes, Rectifiers - Arrays - VS-30CTQ060-1PBF VS-30CTQ060-1PBF

Description
Manufacturer: Vishay Win Source Part Number: 1004888-VS-30CTQ060- 1PBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Voltage - Forward (Vf) (Max) @ If: 620mV @ 15A Current - Reverse Leakage @ Vr: 800μA @ 60V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-262 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1004888-VS-30CTQ060- 1PBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Voltage - Forward (Vf) (Max) @ If: 620mV @ 15A Current - Reverse Leakage @ Vr: 800μA @ 60V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-262 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - VS-30CTQ060-1PBF - 1004888-VS-30CTQ060-1PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-30CTQ060-1PBF
1004888-VS-30CTQ060-1PBF
Diodes, Rectifiers - Arrays - VS-30CTQ060-1PBF 1004888-VS-30CTQ060-1PBF
Manufacturer: Vishay Win Source Part Number: 1004888-VS-30CTQ060- 1PBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Voltage - Forward (Vf) (Max) @ If: 620mV @ 15A Current - Reverse Leakage @ Vr: 800μA @ 60V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-262 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1004888-VS-30CTQ060-1PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 620mV @ 15A
Current - Reverse Leakage @ Vr: 800μA @ 60V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-262
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Arrays - VS-30CTQ060-1PBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Buy Now Datasheet
60V 15A Diode and Rectifier - 286-VS-30CTQ060-1PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60V 15A Diode and Rectifier
286-VS-30CTQ060-1PBF
60V 15A Diode and Rectifier 286-VS-30CTQ060-1PBF
DIODE ARR SCHOTT 60V 15A TO262-3 Product overview: VS-30CTQ060-1PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-30CTQ060-1PBF can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 60V 15A TO262-3 Product overview: VS-30CTQ060-1PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-30CTQ060-1PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Rectifier, Common Cathode, 30A To-262; Repetitive Peak Reverse Voltage Vishay - 41K8609 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Common Cathode, 30A To-262; Repetitive Peak Reverse Voltage Vishay
41K8609
Schottky Rectifier, Common Cathode, 30A To-262; Repetitive Peak Reverse Voltage Vishay 41K8609
SCHOTTKY RECTIFIER, COMMON CATHODE, 30A TO-262; Repetitive Peak Reverse Voltage:60V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-262; No. of Pins:3Pins; Forward Voltage Max:560mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, COMMON CATHODE, 30A TO-262; Repetitive Peak Reverse Voltage:60V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-262; No. of Pins:3Pins; Forward Voltage Max:560mV RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - VS-30CTQ060-1PBF - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-30CTQ060-1PBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-30CTQ060-1PBF
DIODE ARR SCHOTT 60V 15A TO262-3

DIODE ARR SCHOTT 60V 15A TO262-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Rectifiers
Product Number 1004888-VS-30CTQ060-1PBF VS-30CTQ060-1PBF-ND 286-VS-30CTQ060-1PBF 41K8609 VS-30CTQ060-1PBF
Product Name Diodes, Rectifiers - Arrays - VS-30CTQ060-1PBF Diode Arrays 60V 15A Diode and Rectifier Schottky Rectifier, Common Cathode, 30A To-262; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Schottky
Life Cycle Stage Active Removed
VF 0.6200 volts 0.5600 volts 0.6200 volts
VR 60 volts
IR 0.8000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - MBRF745 - 883195-MBRF745 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: ESAD83-006R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5800 volts
View Details
General-purpose dual Schottky diode - BAS40-04-QVL - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S14160-3050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details