Vishay Precision Group Single Diodes VS-2ENH02-M3/84A

Description
Diode Standard 200V 2A Surface Mount DO-220AA (SMP)
Request a Quote Datasheet
Description
Diode Standard 200V 2A Surface Mount DO-220AA (SMP)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-VS-2ENH02-M3/84ADKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 2A Surface Mount DO-220AA (SMP)

Diode Standard 200V 2A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - 112-VS-2ENH02-M3/84ATR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 2A Surface Mount DO-220AA (SMP)

Diode Standard 200V 2A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - 112-VS-2ENH02-M3/84ACT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 2A Surface Mount DO-220AA (SMP)

Diode Standard 200V 2A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Diode and Rectifier - 2085-VS-2ENH02-M3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
2085-VS-2ENH02-M3/84A
Diode and Rectifier 2085-VS-2ENH02-M3/84A
Rectifier Diode, Product overview: VS-2ENH02-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-2ENH02-M3/84 A can be used for catalog matching and distributor lookup.

Rectifier Diode, Product overview: VS-2ENH02-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-2ENH02-M3/84A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 2190340P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2190340P
Schottky Diodes & Rectifiers 2190340P
Vishay Diode VS-2ENH02-M3/84A

Vishay Diode VS-2ENH02-M3/84A

Supplier's Site
Schottky Diodes & Rectifiers - 2190340 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2190340
Schottky Diodes & Rectifiers 2190340
Vishay Diode VS-2ENH02-M3/84A

Vishay Diode VS-2ENH02-M3/84A

Supplier's Site
Schottky Diodes & Rectifiers - 2190339 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2190339
Schottky Diodes & Rectifiers 2190339
Vishay Diode VS-2ENH02-M3/84A

Vishay Diode VS-2ENH02-M3/84A

Supplier's Site
Rectifier, Single, 2A, 200V, Do-220Aa; Repetitive Reverse Voltage Vrrm Max Vishay - 17AH9469 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 2A, 200V, Do-220Aa; Repetitive Reverse Voltage Vrrm Max Vishay
17AH9469
Rectifier, Single, 2A, 200V, Do-220Aa; Repetitive Reverse Voltage Vrrm Max Vishay 17AH9469
RECTIFIER, SINGLE, 2A, 200V, DO-220AA; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):2A; Diode Configuration:Single ; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:28ns; Forward Surge Current Ifsm RoHS Compliant: Yes

RECTIFIER, SINGLE, 2A, 200V, DO-220AA; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):2A; Diode Configuration:Single; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:28ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-2ENH02-M3/84A - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-2ENH02-M3/84A
Discrete Semiconductor Products - Diodes - Rectifiers VS-2ENH02-M3/84A
DIODE GEN PURP 200V 2A DO220AA

DIODE GEN PURP 200V 2A DO220AA

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers FRED -SMP RECTIFIER 2A 200VBR

Rectifiers FRED -SMP RECTIFIER 2A 200VBR

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers
Product Number 112-VS-2ENH02-M3/84ADKR-ND 2085-VS-2ENH02-M3/84A 2190340P 17AH9469 VS-2ENH02-M3/84A VS-2ENH02-M3/84A
Product Name Single Diodes Diode and Rectifier Schottky Diodes & Rectifiers Rectifier, Single, 2A, 200V, Do-220Aa; Repetitive Reverse Voltage Vrrm Max Vishay Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F)
RoHS Compliant RoHS RoHS RoHS
Package DO-220AA DO-220AA-2
VF 1 volts 1 volts
Unlock Full Specs
to access all available technical data