Diode Standard, Reverse Polarity 400V 25A Chassis, Stud Mount DO-203AA (DO-4)
DIODE GEN PURP 400V 25A DO203AA
RECTIFIER DIODE, 400 V, 25 A, 1.3 V, SINGLE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
STANDARD DIODE, 25A, 400V, DO-203AA; Repetitive Peak Reverse Voltage:400V; Average Forward Current:25A; Forward Voltage Max:1.3V; Diode Module Configuration:Single
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | 25FR40-ND | 2279343 | VS-25FR40 | VS-25FR40 | 31391929 | 07B3959 |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Bridge Rectifier | Standard Diode, 25A, 400V, Do-203Aa; Repetitive Peak Reverse Voltage Vishay |
| Tj | -65 to 175 C (-85 to 347 F) | |||||
| Package | Do-4 | DO-203AA | ||||
| RoHS Compliant | RoHS |