Vishay Precision Group Diode Arrays VS-30CTH02SPBF

Description
Diode Array 1 Pair Common Cathode Standard 200V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 200V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - VS-30CTH02SPBFGI-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 200V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Standard 200V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diodes, Rectifiers - Arrays - VS-30CTH02SPBF - 138675-VS-30CTH02SPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-30CTH02SPBF
138675-VS-30CTH02SPBF
Diodes, Rectifiers - Arrays - VS-30CTH02SPBF 138675-VS-30CTH02SPBF
Manufacturer: Vishay Win Source Part Number: 138675-VS-30CTH02SPB F Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 1.05V @ 15A Reverse Recovery Time (trr): 26ns Current - Reverse Leakage @ Vr: 10μA @ 200V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 138675-VS-30CTH02SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.05V @ 15A
Reverse Recovery Time (trr): 26ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
200V 15A Diode and Rectifier - 286-VS-30CTH02SPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 15A Diode and Rectifier
286-VS-30CTH02SPBF
200V 15A Diode and Rectifier 286-VS-30CTH02SPBF
DIODE ARRAY GP 200V 15A TO263AB Product overview: VS-30CTH02SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-30CTH02SPBF can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 200V 15A TO263AB Product overview: VS-30CTH02SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-30CTH02SPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-30CTH02SPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-30CTH02SPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-30CTH02SPBF
DIODE ARRAY GP 200V 15A TO263AB

DIODE ARRAY GP 200V 15A TO263AB

Supplier's Site
Hyperfast Rectifier, Common Cathode 30A, D2Pak; Repetitive Peak Reverse Voltage Vishay - 58K7860 - Newark, An Avnet Company
Chicago, IL, United States
Hyperfast Rectifier, Common Cathode 30A, D2Pak; Repetitive Peak Reverse Voltage Vishay
58K7860
Hyperfast Rectifier, Common Cathode 30A, D2Pak; Repetitive Peak Reverse Voltage Vishay 58K7860
HYPERFAST RECTIFIER, COMMON CATHODE 30A, D2PAK; Repetitive Peak Reverse Voltage:200V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:1.05V; Reverse Recovery Time:35ns; No. of Pins:2 Pin RoHS Compliant: Yes

HYPERFAST RECTIFIER, COMMON CATHODE 30A, D2PAK; Repetitive Peak Reverse Voltage:200V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:1.05V; Reverse Recovery Time:35ns; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Rectifiers
Product Number VS-30CTH02SPBFGI-ND 138675-VS-30CTH02SPBF 286-VS-30CTH02SPBF VS-30CTH02SPBF 58K7860
Product Name Diode Arrays Diodes, Rectifiers - Arrays - VS-30CTH02SPBF 200V 15A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Hyperfast Rectifier, Common Cathode 30A, D2Pak; Repetitive Peak Reverse Voltage Vishay
Arrangement Common Catode
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Package TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK; D2PAK Tube D2PAK
Diode Type Standard
Life Cycle Stage Active Removed
Unlock Full Specs
to access all available technical data