Rectifier Diode, Schottky, 1 Phase, 2 Element, 45V V(RRM), Silicon, TO-244, ROHS COMPLIANT PACKAGE-2 Product overview: VS-301CNQ045PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-301CNQ045PBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 763074-VS-301CNQ045P
Packaging: Bulk
Speed: Fast Recovery = 200mA (Io)
Package: TO-244AB
Mounting: Chassis Mount
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 10mA @ 45V
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 300A
Family Name: VS-301CNQ045
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-244AB
Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 300A
Voltage - DC Reverse (Vr) (Maximum): 45V
Alternative Parts (Cross-Reference): MBRT30040; 401CMQ040; MBR30040CT; ;
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Schottky 45V 300A Chassis Mount TO-244AB
SCHOTTKY RECTIFIER, COMMON CATHODE 300A TO-244; Repetitive Peak Reverse Voltage:45V; Average Forward Current:300A; Forward Voltage Max:900mV; Diode Module Configuration:Dual Common Cathode; Diode Case Style:TO-244; No. of Pins:2Pins RoHS Compliant: Yes
DIODE MOD SCHOT 45V 300A TO244AB
Schottky Diodes & Rectifiers 300 Amp 45 Volt Common Cathode
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 280-VS-301CNQ045PBF | 763074-VS-301CNQ045PBF | 112-VS-301CNQ045PBF-ND | 88K8113 | VS-301CNQ045PBF | VS-301CNQ045PBF |
| Product Name | Schottky 45V Diode and Rectifier | Diodes, Rectifiers - Arrays - VS-301CNQ045PBF | Diode Arrays | Schottky Rectifier, Common Cathode 300A To-244; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | Bulk | TO-244AB | TO-244 | TO-244 | ||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -55 C (-67 F) | |||||
| Diode Type | Schottky; Schottky | |||||
| VF | 0.9000 volts | 0.9000 volts | 0.9000 volts |