Vishay Intertechnology, Inc. Automotive 600V 2A Diode and Rectifier VS-2EFU06HM3/I

Description
Diode Switching 600V 2A 2-Pin SMF T/R Automotive AEC-Q101 Product overview: VS-2EFU06HM3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-2EFU06HM3/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching 600V 2A 2-Pin SMF T/R Automotive AEC-Q101 Product overview: VS-2EFU06HM3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-2EFU06HM3/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 600V 2A Diode and Rectifier - 280-VS-2EFU06HM3/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 600V 2A Diode and Rectifier
280-VS-2EFU06HM3/I
Automotive 600V 2A Diode and Rectifier 280-VS-2EFU06HM3/I
Diode Switching 600V 2A 2-Pin SMF T/R Automotive AEC-Q101 Product overview: VS-2EFU06HM3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-2EFU06HM3/I can be used for catalog matching and distributor lookup.

Diode Switching 600V 2A 2-Pin SMF T/R Automotive AEC-Q101 Product overview: VS-2EFU06HM3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-2EFU06HM3/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-2EFU06HM3/I - 902887-VS-2EFU06HM3/I - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-2EFU06HM3/I
902887-VS-2EFU06HM3/I
Diodes, Rectifiers - Single - VS-2EFU06HM3/I 902887-VS-2EFU06HM3/I
Manufacturer: Vishay Win Source Part Number: 902887-VS-2EFU06HM3/ I Series: Automotive, AEC-Q101, FRED Pt® Features: Diode Standard 600 V 2A Surface Mount DO-219AB (SMF) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-219AB Package: Reel - TR Mounting: Surface Mount Family Name: 2EFU06 Categories: Discrete Semiconductor Products Case / Package: DO-219AB (SMF) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 902887-VS-2EFU06HM3/I
Series: Automotive, AEC-Q101, FRED Pt®
Features: Diode Standard 600 V 2A Surface Mount DO-219AB (SMF)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-219AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: 2EFU06
Categories: Discrete Semiconductor Products
Case / Package: DO-219AB (SMF)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Single Diodes - 112-VS-2EFU06HM3/IDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 600V 2A DO219AB

DIODE STANDARD 600V 2A DO219AB

Buy Now Datasheet
Single Diodes - 112-VS-2EFU06HM3/ICT-ND - DigiKey
Thief River Falls, MN, United States
DIODE GEN PURP 600V 2A DO219AB

DIODE GEN PURP 600V 2A DO219AB

Buy Now Datasheet
Single Diodes - 112-VS-2EFU06HM3/ITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 2A Surface Mount DO-219AB (SMF)

Diode Standard 600V 2A Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
VS-2EFU06HM3/I
Rectifiers VS-2EFU06HM3/I
Rectifiers If(AV) 2A Vr 600V AEC-Q101 Qualified

Rectifiers If(AV) 2A Vr 600V AEC-Q101 Qualified

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-2EFU06HM3/I - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-2EFU06HM3/I
Discrete Semiconductor Products - Diodes - Rectifiers VS-2EFU06HM3/I
DIODE GEN PURP 600V 2A DO219AB

DIODE GEN PURP 600V 2A DO219AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-VS-2EFU06HM3/I 902887-VS-2EFU06HM3/I 112-VS-2EFU06HM3/IDKR-ND VS-2EFU06HM3/I VS-2EFU06HM3/I
Product Name Automotive 600V 2A Diode and Rectifier Diodes, Rectifiers - Single - VS-2EFU06HM3/I Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel DO-219AB-2
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET050403 - Micross Components, Inc.
Specs
IFSM 500 amps
IF 60000 mA
trr 2000 ns
View Details
Single Diodes - F1827D600-ND - DigiKey
Sensata Technologies
Specs
RoHS Compliant RoHS
View Details
5 suppliers
Schottky Diodes & Rectifiers - 6532244 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Umt
RoHS Compliant RoHS
View Details
50V Diode and Rectifier - 284-BA595E6359HTMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
Tj 150 C (302 F)
View Details
3 suppliers