Vishay Intertechnology, Inc. Schottky 15V 3A Diode and Rectifier VS-30BQ015TRPBF

Description
DIODE SCHOTTKY 15V 3A DO214AB Product overview: VS-30BQ015TRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30BQ015TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 15V 3A DO214AB Product overview: VS-30BQ015TRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30BQ015TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 15V 3A Diode and Rectifier - 280-VS-30BQ015TRPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 15V 3A Diode and Rectifier
280-VS-30BQ015TRPBF
Schottky 15V 3A Diode and Rectifier 280-VS-30BQ015TRPBF
DIODE SCHOTTKY 15V 3A DO214AB Product overview: VS-30BQ015TRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30BQ015TRPBF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 15V 3A DO214AB Product overview: VS-30BQ015TRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30BQ015TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 30BQ015PBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
30BQ015PBFTR-ND
Single Diodes 30BQ015PBFTR-ND
Diode Schottky 15V 3A Surface Mount DO-214AB (SMC)

Diode Schottky 15V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-30BQ015TRPBF - 118497-VS-30BQ015TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-30BQ015TRPBF
118497-VS-30BQ015TRPBF
Diodes, Rectifiers - Single - VS-30BQ015TRPBF 118497-VS-30BQ015TRPBF
Manufacturer: Vishay Win Source Part Number: 118497-VS-30BQ015TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 15V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 350mV @ 3A Current - Reverse Leakage @ Vr: 4mA @ 15V Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 118497-VS-30BQ015TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 15V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 350mV @ 3A
Current - Reverse Leakage @ Vr: 4mA @ 15V
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-30BQ015TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-30BQ015TRPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-30BQ015TRPBF
DIODE SCHOTTKY 15V 3A DO214AB

DIODE SCHOTTKY 15V 3A DO214AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 280-VS-30BQ015TRPBF 30BQ015PBFTR-ND 118497-VS-30BQ015TRPBF VS-30BQ015TRPBF
Product Name Schottky 15V 3A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - VS-30BQ015TRPBF Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SMC
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1697451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Kbp
RoHS Compliant RoHS
View Details
Rectifier Diodes - 2PFT15 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 50 amps
IF 2600 mA
trr 25 ns
View Details
High-speed switching diode - BAS16THVL - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers
Bridge Rectifiers - CC1660-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
RoHS Compliant RoHS
View Details
6 suppliers