Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - VS-25CTQ035PBF VS-25CTQ035PBF

Description
Manufacturer: Vishay Win Source Part Number: 854796-VS-25CTQ035PB F Features: Diode Array 35 V Package: Tube Part Status: Discontinued at Digi-Key Family Name: 25CTQ035 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: VS-25CTQ035PBF-ND, VS25CTQ035PBF, 25CTQ035PBF, *25CTQ035PBF, VS25CTQ035PBF-ND
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 854796-VS-25CTQ035PB F Features: Diode Array 35 V Package: Tube Part Status: Discontinued at Digi-Key Family Name: 25CTQ035 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: VS-25CTQ035PBF-ND, VS25CTQ035PBF, 25CTQ035PBF, *25CTQ035PBF, VS25CTQ035PBF-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - VS-25CTQ035PBF - 854796-VS-25CTQ035PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-25CTQ035PBF
854796-VS-25CTQ035PBF
Diodes, Rectifiers - Arrays - VS-25CTQ035PBF 854796-VS-25CTQ035PBF
Manufacturer: Vishay Win Source Part Number: 854796-VS-25CTQ035PB F Features: Diode Array 35 V Package: Tube Part Status: Discontinued at Digi-Key Family Name: 25CTQ035 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: VS-25CTQ035PBF-ND, VS25CTQ035PBF, 25CTQ035PBF, *25CTQ035PBF, VS25CTQ035PBF-ND

Manufacturer: Vishay
Win Source Part Number: 854796-VS-25CTQ035PBF
Features: Diode Array 35 V
Package: Tube
Part Status: Discontinued at Digi-Key
Family Name: 25CTQ035
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VS-25CTQ035PBF-ND, VS25CTQ035PBF, 25CTQ035PBF, *25CTQ035PBF, VS25CTQ035PBF-ND

Buy Now Datasheet
Singapore, Singapore
35V 30A TO220 Diode and Rectifier
286-VS-25CTQ035PBF
35V 30A TO220 Diode and Rectifier 286-VS-25CTQ035PBF
DIODE ARR SCHOTT 35V 30A TO220-3 Product overview: VS-25CTQ035PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 30A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 30A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-25CTQ035PBF can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 35V 30A TO220-3 Product overview: VS-25CTQ035PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 30A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 30A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-25CTQ035PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 25CTQ035PBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
25CTQ035PBF-ND
Diode Arrays 25CTQ035PBF-ND
Diode Array 1 Pair Common Cathode Schottky 35V 30A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 35V 30A Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-25CTQ035PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-25CTQ035PBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-25CTQ035PBF
DIODE ARR SCHOTT 35V 30A TO220-3

DIODE ARR SCHOTT 35V 30A TO220-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number 854796-VS-25CTQ035PBF 286-VS-25CTQ035PBF 25CTQ035PBF-ND VS-25CTQ035PBF
Product Name Diodes, Rectifiers - Arrays - VS-25CTQ035PBF 35V 30A TO220 Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Diode Array 35 V
Package Tube TO-220; TO-220-3 TO-220
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YA875C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details
Diodes, Rectifiers - Arrays - 1S953-T1 - 850080-1S953-T1 - Win Source Electronics
Specs
Diode Type Diode Array
View Details
MPPC (SiPMs) / MPPC arrays - S14420-1550MG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-5)
View Details
15V 30MA Diode and Rectifier - 286-1PS70SB86,115 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -65 C (-85 F)
View Details
5 suppliers