Rectifier Diode, Schottky, 1 Phase, 2 Element, 100V V(RRM), Silicon, TO-220AB, Product overview: VS-30CTQ100-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-30CTQ100-M3 can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-220-3
Win Source Part Number: 1037978-VS-30CTQ100-
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 30 A
Current - Reverse Leakage @ Vr: 550 µA @ 100 V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
Alternative Parts (Cross-Reference): VS-30CTQ100-M3VS30CT
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: 30CTQ100
SCHOTTKY RECTIFIER, DUAL, 100V, TO-220AB; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:1.05V; RoHS Compliant: Yes
Schottky Diodes & Rectifiers 100V 2 x 15A IF C.A. TO-220AB
DIODE ARR SCHOT 100V 15A TO220-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 2085-VS-30CTQ100-M3 | VS-30CTQ100-M3-ND | 1037978-VS-30CTQ100-M3 | 68AC5611 | VS-30CTQ100-M3 | VS-30CTQ100-M3 |
| Product Name | Schottky 100V Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Schottky Rectifier, Dual, 100V, To-220Ab; Repetitive Reverse Voltage Vrrm Max Vishay | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Arrangement | Common Catode | |||||
| Package | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220AB | TO-220AB-3 | TO-220 | |
| Diode Type | Schottky; Schottky |