Diode Switching 200V 30A 3-Pin(2+Tab) D2PAK T/R Automotive AEC-Q101 Product overview: VS-30CTH02STRLHM3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 200V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 200V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30CTH02STRLHM
Diode Array 1 Pair Common Cathode Standard 200V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARRAY GP 200V 15A TO263AB
DIODE ARRAY GP 200V 15A TO263AB
DIODE ARRAY GP 200V 15A TO263AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 280-VS-30CTH02STRLHM3 | 112-VS-30CTH02STRLHM3TR-ND | VS-30CTH02STRLHM3 |
| Product Name | Automotive 200V 30A Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Reel | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK |
| RoHS Compliant | RoHS | ||
| Arrangement | Common Catode |